HVACQuick.com Metlund S-50 Series Hot Water Recirculation Pumps S-50T-PF-V-1209

Description
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one hard-wired motion sensor. The S-50 models are smaller pump systems designed for smaller homes. The patented PDV (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water sitting in the hot water line into the cold water line and back to the water heater. The "off sensor" automatically shuts off the pump and closes the zone valve when hot water arrives at the system.
Description
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one hard-wired motion sensor. The S-50 models are smaller pump systems designed for smaller homes. The patented PDV (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water sitting in the hot water line into the cold water line and back to the water heater. The "off sensor" automatically shuts off the pump and closes the zone valve when hot water arrives at the system.

Suppliers

Company
Product
Description
Supplier Links
Metlund S-50 Series Hot Water Recirculation Pumps - S-50T-PF-V-1209 - HVACQuick.com
Medford, OR, USA
Metlund S-50 Series Hot Water Recirculation Pumps
S-50T-PF-V-1209
Metlund S-50 Series Hot Water Recirculation Pumps S-50T-PF-V-1209
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one hard-wired motion sensor. The S-50 models are smaller pump systems designed for smaller homes. The patented PDV (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water sitting in the hot water line into the cold water line and back to the water heater. The "off sensor" automatically shuts off the pump and closes the zone valve when hot water arrives at the system.

Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one hard-wired motion sensor.

The S-50 models are smaller pump systems designed for smaller homes. The patented PDV (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS.

At the push of a button, the S-Series pumps cold water sitting in the hot water line into the cold water line and back to the water heater. The "off sensor" automatically shuts off the pump and closes the zone valve when hot water arrives at the system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number S-50T-PF-V-1209
Product Name Metlund S-50 Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details