OMRON Automation and Safety Programmable (PLC, PAC) CP1E-E10DR-A

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - Z8312-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
Z8312-ND
Programmable (PLC, PAC) Z8312-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) - 1341264-CP1E-E10DR-A - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
1341264-CP1E-E10DR-A
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) 1341264-CP1E-E10DR-A
Win Source Part Number: 1341264-CP1E-E10DR-A Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: CP1E Package: Box Standard Package: 1 Memory Size: 2K Words Weight: 0.661 lb (299.82 g) Display Type: No Display Number of Outputs and Type: 4 - Relay Expandable: Non-Expandable Communications: USB Number of Inputs and Type: 6 - Digital Voltage - Supply: 100 ~ 240VAC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9160 Mfr: Omron Automation and Safety Base Product Number: CP1E-E10 Approval Agency: CE, cULus, Lloyd, NK Software: CX-One

Win Source Part Number: 1341264-CP1E-E10DR-A
Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
Series: CP1E
Package: Box
Standard Package: 1
Memory Size: 2K Words
Weight: 0.661 lb (299.82 g)
Display Type: No Display
Number of Outputs and Type: 4 - Relay
Expandable: Non-Expandable
Communications: USB
Number of Inputs and Type: 6 - Digital
Voltage - Supply: 100 ~ 240VAC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9160
Mfr: Omron Automation and Safety
Base Product Number: CP1E-E10
Approval Agency: CE, cULus, Lloyd, NK
Software: CX-One

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - CP1E-E10DR-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
CP1E-E10DR-A
Controllers - Programmable (PLC, PAC) CP1E-E10DR-A
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number Z8312-ND 1341264-CP1E-E10DR-A CP1E-E10DR-A
Product Name Programmable (PLC, PAC) Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface
Software CX-One
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 340323 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details