Unidrive SP drives can be configured to operate in the following modes:
Open-loop V/Hz AC drive
Open-loop Vector AC drive
Open-loop Rotor Flux Control (RFC)
Closed-loop Vector AC drive
Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and commission and can be applied in a wide range of applications.
460Vac, Max Cont Output Current (hp): Normal Duty - 6.9A (5hp), Heavy Duty - 5.8A (3hp)
| Nidec Control Techniques | Classic Automation LLC | |
|---|---|---|
| Product Category | Motor Controllers | AC Motor Drives |
| Product Number | SP1404 | SP1404 |
| Product Name | Unidrive SP Series (Panel Mount) Universal AC and Servo Drive | AC Drive - 5 HP |
| Product | Speed Controller; Variable Speed; Regenerative | |
| Axes | 1.0 | |
| Motor / System | Induction; Sensorless Vector; Vector Feedback | |
| Setup | EPROM; Computer; Control Panel | |
| Operating Mode | Voltage |