Lenze Americas Inverter Drive - 1 HP SF110S

Description
1 HP/0.75 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase
Description
1 HP/0.75 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase

Suppliers

Company
Product
Description
Supplier Links
Inverter Drive - 1 HP - SF110S - Classic Automation LLC
Webster, NY, United States
Inverter Drive - 1 HP
SF110S
Inverter Drive - 1 HP SF110S
1 HP/0.75 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase

1 HP/0.75 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category AC Motor Drives
Product Number SF110S
Product Name Inverter Drive - 1 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
FRENIC-Mini (C2) AC Drive - FRN0033C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details
AC Drive - 5 HP - CIMR-J7AM43P7 - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
View Details