Unidrive SP drives can be configured to operate in the following modes:
Open-loop V/Hz AC drive
Open-loop Vector AC drive
Open-loop Rotor Flux Control (RFC)
Closed-loop Vector AC drive
Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and commission and can be applied in a wide range of applications.
Normal Duty - 42A (15hp), Heavy Duty - 31A (10hp) , 200 V to 240V +-10%
| Nidec Control Techniques | Galco Industrial Electronics | Classic Automation LLC | |
|---|---|---|---|
| Product Category | Motor Controllers | AC Motor Drives | AC Motor Drives |
| Product Number | SP3201 | SP3201 | SP3201 |
| Product Name | Unidrive SP Series (Panel Mount) Universal AC and Servo Drive | CTRF AC | AC Drive - 15 HP |
| Product | Speed Controller; Variable Speed; Regenerative | ||
| Axes | 1.0 | ||
| Motor / System | Induction; Sensorless Vector; Vector Feedback | ||
| Setup | EPROM; Computer; Control Panel | ||
| Operating Mode | Voltage |