Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
SCHNEIDER ELECTRIC
LXM32AD18N4 -- MOTOR CONTROLLERS
Schneider Electric
Motor Controllers
LXM32AD18N4
Description
Schneider Electric LXM32AD18N4
RS Components, Ltd.
Classic Automation LLC
Classic Automation LLC
Done
Request a Quote
Email Supplier
Description
Schneider Electric LXM32AD18N4
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Controllers
1811385
Motor Controllers
1811385
Schneider Electric LXM32AD18N4
Schneider Electric LXM32AD18N4
Supplier's Site
Classic Automation LLC
Webster, NY, United States
Servo Drive
LXM32AD18N4
Servo Drive
LXM32AD18N4
AC Motor Drive
AC Motor Drive
Supplier's Site
Classic Automation LLC
Webster, NY, United States
Servo Drive
LXM32AD18N4
Servo Drive
LXM32AD18N4
Supplier's Site
Technical Specifications
RS Components, Ltd.
Classic Automation LLC
Product Category
Motor Controllers
Servo Drives
Product Number
1811385
LXM32AD18N4
Product Name
Motor Controllers
Servo Drive
Unlock Full Specs
to access all available technical data
Similar Products
Portescap
CNT2440 Autoclavable Motor Controller
CNT2440
Specs
DC Input
5 to 24 volts
Power
960 watts
Peak Current
70 amps
View Details
PI (Physik Instrumente) L.P.
Digital Piezo Controller
E-712
Specs
Resolution
18 bits
Axes
3.0 to 6.0
Setup
Computer
View Details
Qorvo
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - extended I/O
PAC55712
Specs
Motor / System
DC Brushless
Configuration
Other; TQFN, 64-pin
Communication
UART/SPI, I2C, CAN
View Details
Infineon Technologies AG
Motor Drivers, Controllers
TLE82092EXUMA2
Specs
Motor / System
DC Brushed
Configuration
PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication
SPI
View Details
4
suppliers