Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
NIDEC CONTROL TECHNIQUES
SE23400220 -- AC DRIVE - 3 HP
Nidec Control Techniques
AC Drive - 3 HP
SE23400220
Description
3 HP, three phase input 380 / 480 VAC
Classic Automation LLC
Done
Description
3 HP, three phase input 380 / 480 VAC
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
AC Drive - 3 HP
SE23400220
AC Drive - 3 HP
SE23400220
3 HP, three phase input 380 / 480 VAC
3 HP, three phase input 380 / 480 VAC
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
AC Motor Drives
Product Number
SE23400220
Product Name
AC Drive - 3 HP
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
RC03 ACS Driver Module for Low Power Requirement
G-910.RC01
Specs
Product
Pulse Width Modulation Drive
Axes
2.0
Motor / System
AC Servo
View Details
Allen-Bradley / Rockwell Automation
AC Drive
20AB054F3AYNANC0
Specs
AC Input
240 volts
Phase
Three Phase
View Details
Yaskawa America, Inc. - Drives Division
V1000-4X Microdrive (VFD), 480V 3-Phase, 0.75-1 HP, NEMA 4X
CIMR-VU4A0002GAA
Specs
Product
Speed Controller; Variable Speed; Inverter
Axes
1.0
Motor / System
Vector Feedback
View Details
Yaskawa America, Inc. - Motion Division
SGDV Sigma-5 Servo Amplifier
SGDV-R90A05A
Specs
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details