Parker Hannifin/Electromechanical Automation SLVD-N SLVD2ND

Description
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL
Description
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL

Suppliers

Company
Product
Description
Supplier Links
SLVD-N SLVD2ND
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL

Compact Digital Servo Drive

  • From 1.25 A to 17 A continuous current
  • 230 VAC, 1 and 3 phase operation
  • Internal braking resistor
  • Configurable feedback
  • Current, torque and speed control
  • Positioner
  • Electronic shaft
  • Electronic cam
  • Internal PLC - programming according to IEC61131-3 (option)
  • Standard interface: RS232/485, SBCCAN
  • Optional interface: EtherCAT, CANopen (DS301, DS402)
  • Internal EMC filter for three phase power supply
  • International standards: CE, UL, cUL
Supplier's Site
Servo Drive - SLVD2ND - Classic Automation LLC
Webster, NY, United States
Servo Drive
SLVD2ND
Servo Drive SLVD2ND
AC Motor Drive

AC Motor Drive

Supplier's Site
Servo Drive - SLVD2ND - Classic Automation LLC
Webster, NY, United States
Servo Drive
SLVD2ND
Servo Drive SLVD2ND
Supplier's Site
Servo Drive/Servo Control - 106025785 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
106025785
Servo Drive/Servo Control 106025785
SERVO DRIVE, COMPACT, SLVD2N, 2.5 AMP, 1/3 PHASE, 230 VAC, 1.6 KVA, RS232/RS485, CANOPEN. FREE 2 YEAR RADWELL WARRANTY

SERVO DRIVE, COMPACT, SLVD2N, 2.5 AMP, 1/3 PHASE, 230 VAC, 1.6 KVA, RS232/RS485, CANOPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe Classic Automation LLC Radwell International
Product Category Servo Drives Servo Drives Servo Drives
Product Number SLVD2ND SLVD2ND 106025785
Product Name SLVD-N Servo Drive Servo Drive/Servo Control
Description Multi-Axis
Drive Architecture Digital
Axes 1.0 to 32.0
Commutation Sinusoidal
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-1220A-HV - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 40 to 175 volts
Continuous Current 12 amps
View Details
Ultra 3000 5kW with SERCOS Servo DrivePN - 2098-DSD-HV050-SE - Allen-Bradley / Rockwell Automation
Specs
AC Input 230 to 480 volts
Power 5000 watts
View Details
3 suppliers