ABB
ACS55-01E-07A6-2 -- LOW VOLTAGE AC DRIVE 2 HP 1.5 KW
ABB
Low Voltage AC Drive 2 Hp 1.5 kW
ACS55-01E-07A6-2
Description
ACS 55 - AC Motor Drive
Description
ACS 55 - AC Motor Drive
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
ACS55-01E-07A6-2 |
|
Product Name
|
Low Voltage AC Drive 2 Hp 1.5 kW |
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Fuji Electric Corp. of America
Motor / System
Sensorless Vector
Setup
Control Panel
Features
Alarm / Status Monitoring
View Details
AC Input
400 volts
Power
2500 watts
Continuous Current
6 amps
View Details