ABB
ACS550-U1-024A-2 -- LOW VOLTAGE AC DRIVE 24.2 A 7.5 HP
ABB
Low Voltage AC Drive 24.2 A 7.5 HP
ACS550-U1-024A-2
Description
ACS 550 - AC Motor Drive
Description
ACS 550 - AC Motor Drive
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
ACS550-U1-024A-2 |
|
Product Name
|
Low Voltage AC Drive 24.2 A 7.5 HP |
Unlock Full Specs
to access all available technical data
Similar Products
AC Input
400 volts
Power
4000 watts
Continuous Current
9 amps
View Details
Yaskawa America, Inc. - Drives Division
Setup
Computer; Control Panel; Handheld
Features
Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration
Panel Mount
View Details
PI (Physik Instrumente) L.P.
Axes
4.0
Motor / System
AC Servo
Setup
Computer
View Details