Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
SCHNEIDER ELECTRIC
ATV21HD55N4 -- VARIABLE SPEED DRIVE
Schneider Electric
Variable Speed Drive
ATV21HD55N4
Description
ALTIVAR - 380-480VAC 75HP ATV21 V1.6
Classic Automation LLC
Done
Description
ALTIVAR - 380-480VAC 75HP ATV21 V1.6
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
Variable Speed Drive
ATV21HD55N4
Variable Speed Drive
ATV21HD55N4
ALTIVAR - 380-480VAC 75HP ATV21 V1.6
ALTIVAR - 380-480VAC 75HP ATV21 V1.6
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
AC Motor Drives
Product Number
ATV21HD55N4
Product Name
Variable Speed Drive
Product
Variable Speed
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Drives Division
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 75 HP, Flange Mount
CIMR-PW5A0077UAA
Specs
AC Input
600 volts
Phase
Single Phase
Power
55961 watts
View Details
PI (Physik Instrumente) L.P.
ACS Driver Module
G-902.RxI
Specs
Axes
4.0
Motor / System
AC Servo
Setup
Computer
View Details
RS Components, Ltd.
Inverter Drives
1748219
Specs
Product
Inverter
Communication
RS485; Bacnet, modbus, rs485
Phase
Three Phase
View Details
Allen-Bradley / Rockwell Automation
AC Drive - 7.5 HP
20AB022A3AYNANNN
View Details