ABB
ACS550-U1-046A-2 -- LOW VOLTAGE AC DRIVE 46.2 A 15 HP
ABB
Low Voltage AC Drive 46.2 A 15 HP
ACS550-U1-046A-2
Description
ACS 550 - AC Motor Drive
Description
ACS 550 - AC Motor Drive
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
ACS550-U1-046A-2 |
|
Product Name
|
Low Voltage AC Drive 46.2 A 15 HP |
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Setup
Computer
View Details
Fuji Electric Corp. of America
Motor / System
Sensorless Vector
Setup
Control Panel
Configuration
Panel Mount
View Details
AC Input
230 volts
Power
700 watts
Continuous Current
5.6 amps
View Details