The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications.
Offering unmatched value in installed cost and functionality for HVAC equipment, this new range of drives allows original equipment manufacturers and control panel builders to focus on the essentials.
Features:
ALTIVAR - 200-240VAC 20HP ATV21 V1.6
| Allied Electronics, Inc. | Classic Automation LLC | |
|---|---|---|
| Product Category | AC Motor Drives | AC Motor Drives |
| Product Number | 70007737 | ATV21HD15M3X |
| Product Name | Drive, Variable Torque, 20 HP, 208/240 VAC, 3-Phase, 61.0A, Modbus Comms, IP20 | Variable Speed Drive |
| Configuration | DIN Rail | |
| AC Input | 208 to 240 volts | |
| Phase | Three Phase |