Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
SCHNEIDER ELECTRIC
ATV31C075M2 -- VARIABLE SPEED DRIVE
Schneider Electric
Variable Speed Drive
ATV31C075M2
Description
ALTIVAR - 0.75KW 1HP 200/240V
Classic Automation LLC
Done
Description
ALTIVAR - 0.75KW 1HP 200/240V
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
Variable Speed Drive
ATV31C075M2
Variable Speed Drive
ATV31C075M2
ALTIVAR - 0.75KW 1HP 200/240V
ALTIVAR - 0.75KW 1HP 200/240V
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
AC Motor Drives
Product Number
ATV31C075M2
Product Name
Variable Speed Drive
Product
Variable Speed
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
FRENIC-Ace AC Drive
FRN0012E2S-2GB
Specs
Motor / System
Sensorless Vector
Setup
Control Panel
Features
Alarm / Status Monitoring
View Details
2
suppliers
Yaskawa America, Inc. - Motion Division
SGDV Sigma-5 Servo Amplifier
SGDV-120A05A
Specs
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Columbus McKinnon Corporation
Traction mining drive
M-FORCE® SD500 AC Traction Drive System
View Details
Yaskawa America, Inc. - Drives Division
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 125 HP, Flange Mount
CIMR-PW5A0125UAA
Specs
AC Input
600 volts
Phase
Single Phase
Power
93268 watts
View Details