Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
WAGO
750- 432 -- 4-CHANNEL DIGITAL INPUT MODULE 24V DC
WAGO
4-Channel Digital Input Module 24V DC
750- 432
Description
4DI 24V DC 3.0ms/2- conductor
Classic Automation LLC
Done
Description
4DI 24V DC 3.0ms/2- conductor
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
4-Channel Digital Input Module 24V DC
750-432
4-Channel Digital Input Module 24V DC
750-432
4DI 24V DC 3.0ms/2- conductor
4DI 24V DC 3.0ms/2- conductor
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
Data Acquisition
Product Number
750-432
Product Name
4-Channel Digital Input Module 24V DC
Data Acquisition
Input/Output Module
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Data Acquisition (DAQ)
PCI-1742U-AE
Specs
Outputs
Analog Voltage Output
Resolution
16 bits
DC Voltage
0.8 ~ 2V
View Details
Beckhoff Automation LLC
EL2838 | EtherCAT Terminal, 8-channel digital output, 24 V DC, 2 A, with channel diagnostics
Specs
Data Acquisition
Input/Output Module
View Details
ABB Measurement & Analytics
Circular Chart Recorder
Commander 1900 Recorder
Specs
Data Acquisition
Chart Recorder
Form Factor
Panel / Chassis Mount
Excitation
Voltage
View Details
Uni-Trend US
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring
UT330TH
Specs
Data Acquisition
Datalogger
Inputs
Thermocouple Input
View Details