ABB
DI821Z -- DIGITAL INPUT MODULE - 230VAC
ABB
Digital Input Module - 230VAC
DI821Z
Description
Advant S800 I/0
Description
Advant S800 I/0
Suppliers
Digital Input Module - 230VAC
DI821Z
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
DI821Z |
|
Product Name
|
Digital Input Module - 230VAC |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Output Module
Outputs
Capacitance
DC Voltage
32
View Details
Data Acquisition
Input/Output Module
DC Voltage
10~50 VDC, 17~21 VDC Solar Panel
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details
Data Acquisition
Input Module
Resolution
12 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
4 suppliers