Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
ABB
DSDO115A -- DIGITAL OUTPUT MODULE
ABB
Digital Output Module
DSDO115A
Description
Advant S100 I/O - 32 Channels 24 Vdc 0.5 A
Classic Automation LLC
Done
Description
Advant S100 I/O - 32 Channels 24 Vdc 0.5 A
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
Digital Output Module
DSDO115A
Digital Output Module
DSDO115A
Advant S100 I/O - 32 Channels 24 Vdc 0.5 A
Advant S100 I/O - 32 Channels 24 Vdc 0.5 A
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
Data Acquisition
Product Number
DSDO115A
Product Name
Digital Output Module
Data Acquisition
Input/Output Module
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
M Series Input Modules
M-IAC5
Specs
Data Acquisition
Input Module
Outputs
Capacitance
DC Voltage
90-140 VDC
View Details
Advantech
8AI Robust Modbus RS-485 Remote I/O
ADAM-4117-C
Specs
Data Acquisition
Input/Output Module
Host Connection
RS232/422/485; USB
Sampling Frequency
0.1000 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Non-Contact Linear Digital Differential Measuring System
KD-5600 Series
Specs
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details
WAGO
Analog input
753-480
Specs
Data Acquisition
Input Module
Resolution
13 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
2
suppliers