Schneider Electric Digital Output Module DAP 216N

Description
Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP
Description
Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - DAP 216N - Classic Automation LLC
Webster, NY, United States
Digital Output Module
DAP 216N
Digital Output Module DAP 216N
Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP

Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number DAP 216N
Product Name Digital Output Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x Relay out Ex i - profibus-interface-8-x-relay-out-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details