ABB
DO880 -- DIGITAL OUTPUT MODULE
ABB
Digital Output Module
DO880
Description
Advant S800 I/0
Description
Advant S800 I/0
Suppliers
Digital Output Module
DO880
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
DO880 |
|
Product Name
|
Digital Output Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
DC Voltage
Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
ECON Technologies Co.,Ltd
Data Acquisition
DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency
205 kHz
Resolution
24 bits
View Details
Pratt & Whitney Measurement Systems, Inc.
Data Acquisition
Datalogger
Form Factor
Stand-alone
Inputs
RTD Input
View Details
Data Acquisition
Input/Output Module
Form Factor
Panel / Chassis Mount
User Interface
Computer Programmable
View Details