ODG (Origin Data Global) Datasheets for Semiconductor Power Modules

Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 22
Product Name Notes
10A 10V 80W 6.8V 3.3V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
10A 9V 100W 6.1V 5V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
10V 5.8V 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
10V 6V 5V 0402 ESD and Surge Protection (TVS/ESD) ROHS
10V 6V 5V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
11.2A 14.1V 150W 5V 3.3V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
11A 32V 18V Unidirectional 15V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
12.3A 32.4V 22.2V 20V SMA(DO-214AC) ESD and Surge Protection (TVS/ESD) ROHS
12A 25V 300W Bidirectional 8V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
12V 1.7A 85VAC~500VAC 100V~700V 20W Step-down type AC/DC-DC 85% Plugin AC-DC Power Modules ROHS
12V 85VAC~265VAC 2A 100V~370V 24W Step-down type AC/DC-DC 87% Plugin,49x36mm AC-DC Power Modules ROHS
13.3A 113V 77.8V 70V DO-214AB ESD and Surge Protection (TVS/ESD) ROHS
15.5A 38.9V 26.7V 24V SMB(DO-214AA) ESD and Surge Protection (TVS/ESD) ROHS
150W 6V Unidirectional 5V SOT-23-6L ESD and Surge Protection (TVS/ESD) ROHS
15A 150W 10V 6V Bidirectional 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
15A 21V 300W Bidirectional 5V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
15A 21V 300W Unidirectional 5V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
15V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
170A@8/20us 40V 26.7V 24V SOD-123FL ESD and Surge Protection (TVS/ESD) ROHS
17A 20V 300W Bidirectional 3.3V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
17A 20V 300W Unidirectional 3.3V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
180A@8/20us 36V 16.5V 15V DFN-3L(2x2) ESD and Surge Protection (TVS/ESD) ROHS
18A@8/20us 10V 6V 5V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
19.6x6x10mm Isolated Power Modules ROHS
1A 12.5V 6V 5.5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
20A 15V 5.8V 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
20A@8/20us 8V 6V 5V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
23.1A 26V 17.8V 16V SMB(DO-214AA) ESD and Surge Protection (TVS/ESD) ROHS
24A 19V 350W 4V Unidirectional 3.3V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
24V 1A 85VAC~265VAC 24W Step-down type AC/DC-DC 89% Plugin,49x36mm AC-DC Power Modules ROHS
24V 208mA 85VAC~265VAC 100V~370V 5W Step-down type AC/DC-DC 82% Plugin AC-DC Power Modules ROHS
24V 500mA 85VAC~265VAC 100V~370V 12W Step-down type AC/DC-DC 85% Plugin AC-DC Power Modules ROHS
24V 800mA 85VAC~500VAC 100V~700V 20W Step-down type AC/DC-DC 86% Plugin AC-DC Power Modules ROHS
24V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
25.8A 58.1V 1.5kW 40V 36V SMC(DO-214AB) ESD and Surge Protection (TVS/ESD) ROHS
2A 30W 15V 9.5V 5V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
3.3V 85VAC~265VAC 900mA 100V~370V 3W Step-down type AC/DC-DC 75% Plugin AC-DC Power Modules ROHS
3.5A 13V 6V 5V DFN2010-5L ESD and Surge Protection (TVS/ESD) ROHS
3.5A 15V 6V 5V DFN1710-6(1x1.7) ESD and Surge Protection (TVS/ESD) ROHS
3.5A 20V 6V 5V DFN1109-6L ESD and Surge Protection (TVS/ESD) ROHS
3.5A@8/20us 26V 90W 9.5V 8V DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS
30A@8/20us 16V 8V 7V DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS
35.3A 600W 17V 12.8V 10V SMB ESD and Surge Protection (TVS/ESD) ROHS
350W Unidirectional 12V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
350W Unidirectional 15V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
350W Unidirectional 24V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
350W Unidirectional 36V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
38.6A 38.9V 1.5kW 26.7V 24V SMC(DO-214AB) ESD and Surge Protection (TVS/ESD) ROHS
3A@8/20us 11V 6V 5V DFN0603-D ESD and Surge Protection (TVS/ESD) ROHS
4.5A 120W 12V 5.5V Bidirectional 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
4.5A 60W 12V 6V Unidirectional 5V DFN2510-10L ESD and Surge Protection (TVS/ESD) ROHS
4.5A 60W 12V 6V Unidirectional 5V SOT-23-6L ESD and Surge Protection (TVS/ESD) ROHS
4.5A 70W 9V 6V Unidirectional 5V DFN2510-10L ESD and Surge Protection (TVS/ESD) ROHS
4.5A@8/20us 12V 6V Unidirectional 5V DFN2510-10L ESD and Surge Protection (TVS/ESD) ROHS
400W Bidirectional 24V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
40A 16V 650W 4V Unidirectional 3.3V DFN-10L(2.6x2.6) ESD and Surge Protection (TVS/ESD) ROHS
4A 10V 60W 6V Unidirectional 5V DFN1210-6L ESD and Surge Protection (TVS/ESD) ROHS
4A 15V 60W 6V 5V DFN3810-9L ESD and Surge Protection (TVS/ESD) ROHS
4A 15V 60W 9V 5V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
4A 80W 18V 6V Bidirectional 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
4A@8/20us 12V 6.5V 5V DFN0603-2L ESD and Surge Protection (TVS/ESD) ROHS
4A@8/20us 13V 5.5V 5V DFN0603-D ESD and Surge Protection (TVS/ESD) ROHS
5A 100W 15V 6V 5V SOT-23-6 ESD and Surge Protection (TVS/ESD) ROHS
5A 15V 150W 4.5V 3.3V DFN2510 ESD and Surge Protection (TVS/ESD) ROHS
5A 15V 150W 4.5V 3.3V DFN2510-10 ESD and Surge Protection (TVS/ESD) ROHS
5A 15V 80W 5.8V 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
5A 17V 80W 13V 8V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
5A 20V 6V Unidirectional 5V DFN1006-3 ESD and Surge Protection (TVS/ESD) ROHS
5A 24V 13.3V Bidirectional 12V DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
5A 25V 150W 6V 5V DFN2510-10 ESD and Surge Protection (TVS/ESD) ROHS
5A 45V 300W Bidirectional 15V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
5A 6V 5V DFN2510 ESD and Surge Protection (TVS/ESD) ROHS
5A@8/20us 10V 6V 5V SOT-143 ESD and Surge Protection (TVS/ESD) ROHS
5A@8/20us 12V 5.6V 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
5A@8/20us 13V 5.5V 5V DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
5A@8/20us 9V 6V 5V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
5V DFN1610-6L ESD and Surge Protection (TVS/ESD) ROHS
6A 60W 10V 6V Bidirectional 5V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
6A 75W 6V 4.5V Unidirectional 3.3V DFN3810-9L ESD and Surge Protection (TVS/ESD) ROHS
6A 80W 10V 3.7V Bidirectional 3.3V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
6A@8/20us 14V 7.5V 7V DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS
75A 27V 13.3V Unidirectional 12V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
7A 300W 35V Unidirectional 12V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
82.4V 56.7V 51V SMB ESD and Surge Protection (TVS/ESD) ROHS
8A 10V 3.8V Bidirectional 3.3V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
8A 12.5V 69W 5.6V 5V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
8A 120W 7V 4V Unidirectional 3.3V DFN2510-10L ESD and Surge Protection (TVS/ESD) ROHS
8A 13V 4V Unidirectional 3.3V DFN2510-10L ESD and Surge Protection (TVS/ESD) ROHS
8A 350W Unidirectional 18V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
8A 50W 10V 3.8V Bidirectional 3.3V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
8A 80W 10V 5.8V Bidirectional 5V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
8A@8/20us 8V 6V 5V DFN0603-2L ESD and Surge Protection (TVS/ESD) ROHS
8A@8/20us 8V 6V 5V DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS
9.3A 64.5V 44.4V 40V SMB ESD and Surge Protection (TVS/ESD) ROHS
9.3A 96.8V 66.7V 60V SMB ESD and Surge Protection (TVS/ESD) ROHS
9.4A 18.6V 200W 5.6V 5V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
9A 13V 3.4V Bidirectional 3.3V DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
9A Unidirectional 18V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 12V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 24V DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 24V SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 24V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 3.3V DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 36V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 5V DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 5V DFN1510 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 5V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Bidirectional 7V DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
DFN-10(1x2.5) ESD and Surge Protection (TVS/ESD) ROHS
DFN-10(2x4.1) ESD and Surge Protection (TVS/ESD) ROHS
DFN-2L(0402) ESD and Surge Protection (TVS/ESD) ROHS
DFN-3L(2x2) ESD and Surge Protection (TVS/ESD) ROHS
DFN0603 ESD and Surge Protection (TVS/ESD) ROHS
DFN0603-2L ESD and Surge Protection (TVS/ESD) ROHS
DFN1006 ESD and Surge Protection (TVS/ESD) ROHS
DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS
DFN1006-2L ESD and Surge Protection (TVS/ESD) ROHS
DFN2010-8 ESD and Surge Protection (TVS/ESD) ROHS
DFN2510-10 ESD and Surge Protection (TVS/ESD) ROHS
DIP Isolated Power Modules ROHS
DIP,12.7x8.2mm Isolated Power Modules ROHS
DIP-4 Isolated Power Modules ROHS
ESD and Surge Protection (TVS/ESD) ROHS
Isolated Power Modules ROHS
Plugin DC-DC Power Modules ROHS
Plugin Isolated Power Modules ROHS
Plugin,11.6x6x10mm Isolated Power Modules ROHS
Plugin,12.6x10mm Isolated Power Modules ROHS
Plugin,12.7x10x7.7mm Isolated Power Modules ROHS
Plugin,20x10.2mm Isolated Power Modules ROHS
QFN-6E(1.6x1.6) ESD and Surge Protection (TVS/ESD) ROHS
SIP DC-DC Power Modules ROHS
SIP Isolated Power Modules ROHS
SIP,11.5x6.1mm Isolated Power Modules ROHS
SIP,11.5x6mm Isolated Power Modules ROHS
SIP,11.5x7.5mm Isolated Power Modules ROHS
SIP,11.6x6mm Isolated Power Modules ROHS
SIP,11.6x7.5mm Isolated Power Modules ROHS
SIP,11.6x7.6mm Isolated Power Modules ROHS
SIP,11.7x6mm Isolated Power Modules ROHS
SIP,19.5x6mm Isolated Power Modules ROHS
SIP,19.5x7mm Isolated Power Modules ROHS
SIP,19.6x6mm Isolated Power Modules ROHS
SIP,19.6x7mm Isolated Power Modules ROHS
SIP,19.7x6mm Isolated Power Modules ROHS
SIP,19.7x7mm Isolated Power Modules ROHS
SIP-4 Isolated Power Modules ROHS
SIP-4P Isolated Power Modules ROHS
SIP-7 Isolated Power Modules ROHS
SMB ESD and Surge Protection (TVS/ESD) ROHS
SMB(DO-214AA) ESD and Surge Protection (TVS/ESD) ROHS
SMCJ ESD and Surge Protection (TVS/ESD) ROHS
SMD Isolated Power Modules ROHS
SMD,13.2x8.5mm Isolated Power Modules ROHS
SOD-323 ESD and Surge Protection (TVS/ESD) ROHS
SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
SOT-143 ESD and Surge Protection (TVS/ESD) ROHS
SOT-163 ESD and Surge Protection (TVS/ESD) ROHS
SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
SOT-23(TO-236) ESD and Surge Protection (TVS/ESD) ROHS
SOT-23-6 ESD and Surge Protection (TVS/ESD) ROHS
SOT-26 ESD and Surge Protection (TVS/ESD) ROHS
UDFN-10(1x2.5) ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 12V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 15V SOD523 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 15V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 24V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 3.3V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 36V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 5V DFN2510P10 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional 5V SOT-23 ESD and Surge Protection (TVS/ESD) ROHS
Unidirectional DFN1006-2 ESD and Surge Protection (TVS/ESD) ROHS

<< Prev Next >>