Schmalz Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Aluminium profiles and accessories form a complete modular system with which tailor-made cross-beams can be constructed. | |
| An ejector module with efficient eco-nozzle technology for direct integration in existing machine designs. The ejector module can be installed directly on the suction cup due to the minimal space... | |
| Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is... | |
| Electrical vacuum generators are the new generation of intelligent vacuum generators that do not require compressed air. Their areas of application include mobile robotics, for example in autonomous warehouses, or... | |
| Filters are used in order to protect the vacuum generator and the valve from contamination in dusty environments. The filters are installed between the vacuum generator or valve and the... | |
| For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available. | |
| For high volume flows/suction capacity at low vacuum values. The optimum vacuum generators for handling porous workpieces. | |
| In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter. | |
| Mechanical vacuum switch in electrical and pneumatic design with adjustable switching point. | |
| Needle grippers provide the option of reliable gripping of workpieces which are difficult to grip using vacuum as well as highly porous materials. Intersecting needles ensure an optimal holding force. | |
| Solenoid valves, which are controlled via electrical switch signals, are used for the control of compressed air or vacuum. These valves can be controlled directly as well as with pneumatic... | |
| The appropriate electrical connection cables and adapters for the respective switch types are available here. The wide range ensures adaptation to different requirements and local standards. | |
| The area gripping system FXCB/FMCB is ideal for stationary handling tasks with collaborative robots. It is suitable for handling workpieces regardless of size and geometry The area gripping system is... | |
| The complete unit for handling and clamping tasks, consisting of pump, reservoir, monitoring and regulation. | |
| The modular vacuum clamping systems from Schmalz can be used universally on all CNC machining centres for metalworking. Adaptation works on T-slot tables, zero point clamping systems or pre-fixing in... | |
| The vacuum area gripping systems FXP and FMP guarantee maximum flexibility during automated handling processes. This universal gripper makes automated palletizing, depalletizing, order picking and sorting of the most varied... | |
| These ejectors are very different to other series due to their design. In addition to this, ejectors with active blow-off function, blow-off system and atmospheric ventilation make decentralized vacuum generation... | |
| Vacuum and pressure sensors with an analog output signal for permanent and exact measurement of vacuum and pressure values. Output via smartphone using NFC technology allows simple access to service... | |
| Vacuum regulators are mechanically adjustable and compensate for possible pressure variations from vacuum generators. If the input pressure is higher than necessary, this can be reduced to a specific output... | |
| Vacuum switches ensure the safe operation of a vacuum circuit. With the electronic design, the existing vacuum is measured via a sensor and issues an analog or digital switching signal. | |
| 'Interlinking extensions for connecting holders and vacuum components to pipe tooling grippers in a flexible, modular and lightweight system Hugely versatile for use on a wide range of applications with... | |
| Basic component for the build-up of a vacuum end effector VEE Connection of the end effector to flange module VEE-QCM with bayonet coupling, no tools needed Central vacuum feed-in | |
| Clamps for connecting pipes and vacuum and tooling components for a flexible, modular and light-weight system Suitable for all conventional tooling and quick-change systems for press shops and car body... | |
| Compensation for the pressure variations inherent in vacuum generators Also suitable for measuring and testing tasks | |
| Connector lower shell for build-up of connector joints with connector upper shell VEE-CO-U or in combination with basic module VEE-QCF Direct adaptation of suction cups | |
| Connector upper shell for installation of individual connector nods in conjunction with connector lower shell VEE-CO-L | |
| Determining the tool position of an industrial robot with a tool center point that can be directly flange-mounted | |
| Ejector for decentralized vacuum generation for the use in many different applications with short cycle times In vacuum systems as economic solution thanks to the automatic release using atmospheric ventilation... | |
| Ejector for many different applications with active blow off to realize shortest cycle times, e.g. in sheet-metal handling, the automotive industry, in packaging machines and robot technology | |
| Ejector for vacuum generation in many different applications on tooling-systems with short cycle times, such as in sheet metal working, the automotive industry, in packaging machines and robot technology Decentral... | |
| Ejector module for energy efficient vacuum generation with Schmalz eco nozzle technology Direct installation in gripping tools without separate housing Integration of the vacuum generation as close as possible to... | |
| Elastomer mat for clamping flat metal or plastic workpieces by means of vacuum Multiple vacuum chambers allow complex workpiece shapes to be flexibly and safely clamped, even if vacuum cannot... | |
| Electrical connection of vacuum and pressure switches Adaptation of the connectors to customer requirements | |
| Flange connection to robot interface with pipe clamps for connecting tooling gripper For highly dynamic processes with maximum output in press shops and car body construction in the automotive industry... | |
| Flange extension for vacuum end effectors VEE for reaching into boxes of all kinds Flange extension with bayonet to quickly change the gripper without tools | |
| Flange plate for simple and fast connection of the end effector VEE to the robot in conjunction with flange module VEE-QCM | |
| For universities, vocational schools, training centers, learning centers and training workshops. | |
| Handling of products from areas such as electronics and packaging Handling of blank and assembled printed circuit boards Handling of non-rigid and unstable components Handling of composite textiles Handling of... | |
| Holders for mounting cylindrical sensors on tooling beams For sensors with diameters of 12-30 mm | |
| Holders for mounting spring plungers on tooling beams For spring plungers with M18 x 1.5 to M30 x 1.5 mounting threads | |
| Holders for mounting vacuum grippers on tooling beams For vacuum suction cups with connections for G, NPT and M threads and right-angled adapters For decentralized vacuum generators with high blow-off... | |
| Holders for mounting vacuum grippers on tooling beams For vacuum suction cups with connections for G, NPT and M threads and right-angled adapters For vacuum nozzles built into the holder... | |
| Holders for mounting vacuum suction cups on tooling beams For vacuum suction cups with connections for G, NPT and M threads and right-angled adapters | |
| Hose clamp SSB for securing smooth hoses Hose clamp SSD for securing hoses with wire reinforcement | |
| Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems | |
| Inline valve for deactivation of unused suction cups Individual control of the suction cups in a "vacuum carpet", e.g. when order picking System monitoring in vacuum spiders by activation and... | |
| Integrated vacuum generator for gripper VEE Eco nozzle technology for high energy efficiency | |
| Interlinking angle connectors for connecting holders and vacuum components to pipe tooling grippers in a flexible, modular and lightweight system Hugely versatile for use on a wide range of applications... | |
| Interlinking modular pipe and ball clamp system for connecting holders and vacuum components to pipe tooling grippers in a flexible, lightweight system Hugely versatile for use on a wide range... | |
| Manual quick-change adapter with bayonet fastener including vacuum connection Flange module for vertical or horizontal vacuum feed-in | |
| Matrix-Plate MPL for workpieces made of aluminum and other nonferromagnetic materials such as CFK or plastic Matrix plate easily mounted on the machine table using clamping claws, vice or zero... | |
| Modular clamping system for precise metal and plastic machining The Steel-Plate is mounted vacuum-tight on the Schmalz Matrix-Plate Vacuum blocks ISBL are positioned flexibly and tubelessly above the vacuum openings... | |
| Narrow design enables use in confined installation space and saves space when handling several products side by side at the same time Flow gripper for handling of assembled and blank... | |
| Needle gripper for handling non-rigid and highly porous materials (primarily textiles) Handling materials that are difficult to grip using vacuum such as composite textiles, fleece, filter materials, insulation and foam... | |
| Quick-change bayonet connection to robot interface for connecting pipe tooling gripper For highly dynamic processes with maximum output in press shops and car body construction in the automotive industry Can... | |
| Rotary connection for use in combination with the vacuum end effector VEE or as an independent component Flow rate of 20 m³/h or 60 m³/h | |
| Sealing cord for production of special, self-made suction plates Adaptation of suction plates to the dimensions of special workpieces Handling of chipboard and MDF panels with cut-outs | |
| Sealing of connection nipples and other connecting elements | |
| Sealing profile made of two component section for production of self-made, individual suction plates Sealing profile for rough or structured surfaces Handling of barrels, sacks and similar objects with irregular... | |
| Special gripper for gentle handling of thinnest glass Use in the manufacturing of 0.1 mm thin display glass Extremely fast and gentle handling of sensitive workpieces in fully or semi-automated... | |
| Starter set for configurating vacuum end effectors for highly dynamic processes Complete starter set of the modular system VEE for the configuration of up to two complete grippers | |
| Suction Cup Balance for automated, precise gripping and clamping of various workpieces in a production line Ideal for securely gripping and clamping of uneven 3D free-form surfaces Mirrored gripping and... | |
| Supplying fast-moving machine parts or rotating gripper systems with compressed air or vacuum | |
| Swivel arms for connecting holders and vacuum components to gripper tooling base pipe structures for a flexible, modular and lightweight system Hugely versatile for use on a wide range of... | |
|
Touch valve for deactivation of unused suction cups or vacuum blocks TV G1/2-AG 13 -- 10.05.10.00038
|
Touch valve for applications where some of the suction cups may not always be in contact with the workpiece Vacuum line to a suction cup is opened only if a... |
| Tube as mechanical and fluidic connection of connector joints | |
| Vacuum filter for protection of sensitive vacuum generators (such as pumps and blowers) by filtering the incoming air For use in dusty surroundings; removal of almost 100 % of the... | |
| Vacuum Operation Center VOC as a complete system ready to connect Specifically for evacuation of gaseous media containing liquids Liquid sucked in, such as cooling lubricants are separated and automatically... | |
| Vacuum reservoir for use as a safety backup in the case of sudden power failures Use where increased requirements for safety and reliability exist Suitable for use as a buffer... | |
| Warning device for system monitoring with warning if the vacuum drops or the electric power fails Monitoring of vacuum systems |
| << Prev | Next >> |