10.01.12.02323 -- VACUUM BLOCK FOR SCM/MORBIDELLI CONSOLE - TYPE 4 VCBL-S4 120X50X50 TV
Schmalz Inc.Vacuum block for SCM/Morbidelli console - Type 4 VCBL-S4 120x50x50 TV10.01.12.02323
Description
Hose-free vacuum clamping system for console tables from SCM / Morbidelli, fully compatible with OEM vacuum blocks
The vacuum blocks are pre-fixed to the console
An integrated touch valve enables unused vacuum blocks to remain on the machine table
TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm)
TVS system from SCM = S1 system from Schmalz with hose connection (width of the console 72.5 mm)
TVN system from SCM = S4 system from Schmalz (width of the console = 109 mm)
Schmalz Inc.
Done
Datasheet
Description
Hose-free vacuum clamping system for console tables from SCM / Morbidelli, fully compatible with OEM vacuum blocks
The vacuum blocks are pre-fixed to the console
An integrated touch valve enables unused vacuum blocks to remain on the machine table
TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm)
TVS system from SCM = S1 system from Schmalz with hose connection (width of the console 72.5 mm)
TVN system from SCM = S4 system from Schmalz (width of the console = 109 mm)
Vacuum block for SCM/Morbidelli console - Type 4 VCBL-S4 120x50x50 TV
10.01.12.02323
Vacuum block for SCM/Morbidelli console - Type 4 VCBL-S4 120x50x50 TV
10.01.12.02323
Hose-free vacuum clamping system for console tables from SCM / Morbidelli, fully compatible with OEM vacuum blocks
The vacuum blocks are pre-fixed to the console
An integrated touch valve enables unused vacuum blocks to remain on the machine table
TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm)
TVS system from SCM = S1 system from Schmalz with hose connection (width of the console 72.5 mm)
TVN system from SCM = S4 system from Schmalz (width of the console = 109 mm)
Hose-free vacuum clamping system for console tables from SCM / Morbidelli, fully compatible with OEM vacuum blocks
The vacuum blocks are pre-fixed to the console
An integrated touch valve enables unused vacuum blocks to remain on the machine table
TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm)
TVS system from SCM = S1 system from Schmalz with hose connection (width of the console 72.5 mm)
TVN system from SCM = S4 system from Schmalz (width of the console = 109 mm)
Supplier's Site
Datasheet
Technical Specifications
Schmalz Inc.
Product Category
Uncategorized Products
Product Number
10.01.12.02323
Product Name
Vacuum block for SCM/Morbidelli console - Type 4 VCBL-S4 120x50x50 TV