Schmalz Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| All hoses and connections which are required to design a functioning vacuum system are available here. This includes, for example, vacuum hoses, plug-in screw unions, sealing rings and hose clamps. | |
| Aluminium profiles and accessories form a complete modular system with which tailor-made cross-beams can be constructed. | |
| An ejector module with efficient eco-nozzle technology for direct integration in existing machine designs. The ejector module can be installed directly on the suction cup due to the minimal space... | |
| Contacts: 2 changeover switch Max. current consumption: 10 A Voltage (max): 500V AC Protection: IP 65 Function: Slew for: Vacuum turning bench | |
| Contacts: 2 changeover switch Max. current consumption: 10 A Voltage (max): 500V AC Protection: IP 65 Function: Vacuum on/off for: Vacuum turning bench | |
| Electrical vacuum generators are the new generation of intelligent vacuum generators that do not require compressed air. Their areas of application include mobile robotics, for example in autonomous warehouses, or... | |
| For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available. | |
| In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter. | |
| Quantity: 10 Thread G: M12 for Drilling: 16 mm Concrete thickness (min): 200 mm Concrete type: C20/25 Plate thickness (min): 15 mm Plate thickness (max): 25 mm Permission: dynamic load... | |
| Spring plungers are very versatile components. Amongst other things, they compensate for excessively long strokes of the handling system and workpieces of varying heights and place the suction pad softly... | |
| The complete unit for handling and clamping tasks, consisting of pump, reservoir, monitoring and regulation. | |
| Using transport trolleys workpieces can be stored on smallest possible space. Different designs with a different amount of racks and platforms guarantee damage-free storage and easy transportation. | |
| Vacuum switches ensure the safe operation of a vacuum circuit. With the electronic design, the existing vacuum is measured via a sensor and issues an analog or digital switching signal. | |
| Clamps for connecting pipes and vacuum and tooling components for a flexible, modular and light-weight system Suitable for all conventional tooling and quick-change systems for press shops and car body... | |
| Complete vacuum test set for rapid determination and selection of suitable suction cups for packaging applications | |
| Distribution of vacuum in systems with a central vacuum generator and several suction cups Distribution of compressed air in systems with several distributed vacuum generators | |
| Drying painted furniture parts, doors, strips and sections Storing flat workpieces, e.g. solar panels | |
| Easy transporting of panel materials made of wood or plastic Transporting workpieces to a horizontally or vertically positioned saw | |
| Holder for mounting of suction cups and spring plungers on light alloy sections | |
| Holder for mounting of suction cups and spring plungers on square tubes | |
| Swivel arms for connecting holders and vacuum components to gripper tooling base pipe structures for a flexible, modular and lightweight system Hugely versatile for use on a wide range of... | |
| Thick-walled aluminum pipe for attaching pipe tooling For highly dynamic processes with maximum output in press shops and car body construction in the automotive industry Can be used in existing... | |
| Turning flat, smooth workpieces, e.g. panels made of wood or plastic Mechanical processing and assembly work on both sides Quality inspection of both sides and surfaces of the workpiece Handles... | |
| USB IO-Link master for parameterizing and analyzing Schmalz i-series devices without a connection to the control unit. Project planning, maintenance, error analysis and commissioning of components with IO-Link interface Leverage... |
| << Prev |