PI (Physik Instrumente) L.P. Datasheets for Z-Axis Stages

Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more

Product Name Notes
Ideal for Scanning, Measuring, Imaging, Optical Alignment Travel range of 60 mm Direct drive motor for efficient, dynamic performance Crossed-roller bearings for true straightness, flatness, and low noise Incremental or...
A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The...
A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders...
Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing...
Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low...
The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option...
V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic...
V-571 linear stages are designed for accuracy, precision, long life, and ease of use.Even though compact, V-571 nanopositioning stages offer superior travel accuracy, flatness, and performance compared to many bigger...
3 Nanometer Design Resolution Closed-Loop ActiveDrive™ DC Motor 12 kg Load Capacity (Self Locking), High Stiffness <100 Nanometer Minimum Incremental Motion 12.5 mm (1/2") Travel Range Choice of Motion Controllers...
High-Speed Piezo Z-Motion with Travel Ranges to 250 µm Nanometer Resolution Large Clear Aperture to Accommodate Specimen Holders Perfect Mechanical Fit to XY OEM Manual or Motorized Stages Sub-Millisecond Response...
Precision Trajectory Control Parallel-Kinematics/ Metrology for Enhanced Responsiveness / Multi-Axis Precision Travel Ranges to 200 Micron / 4 milliradian Clear Aperture 66 x 66 mm Direct Metrology with Capacitive Sensors...
Small Footprint: 44 x 44 mm 100 Micron Travel Range Resolution to 0.2 Nanometer For Cost-Sensitive Applications PICMA® High-Performance Multilayer Piezo Actuators Open- and Closed-Loop Models
Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding...
Z-Axis Travel to 400 Micron Low Profile Resolution <1 Nanometer Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Direct Metrology with Capacitive Sensors for Highest Precision 0.02%...