PI (Physik Instrumente) L.P. Datasheets for Piezoelectric Actuators
Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied.
Piezoelectric Actuators: Learn more
| Product Name | Notes |
|---|---|
| Fields of application Set-and-forget applications Adaptive mechanics Drift compensation Alignment of optical components Precision mechanics Static precision positioning Metrology / interferometry High user-friendliness due to automatic configuration Important operating parameters... | |
| Extra-High Reliability for High-Level Dynamics and High-Temperature Applications Based on the PIC 255 material, PICA™-Power piezoelectric translators are optimized for high-temperature working conditions and high-duty-cycle dynamic applications. With PI's extensive... | |
| Ultra-High Reliability, High Displacement, Low Power Requirements PICA™-Stack translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance... | |
| Application fields Photonics / integrated optics Precise fiber positioning and alignment Fiber-to-Fiber coupling Fiber-to-chip coupling Fiber-to-component coupling Fiber array alignment Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® | |
| Ceramic-Insulated High-Power Actuators Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Patented PICMA® Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120... | |
| For Harsh Industrial Environments Splash-resistant full encapsulation Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Encapsulated PICMA® Stack multilayer piezo actuators with inert gas filling... | |
| Miniature Multilayer Piezo Actuators with and without Inner Hole Superior lifetime Ultracompact: From 5 mm Ø Ideal for dynamic operation µs response time Sub nanometer resolution UHV-compatible to 10-9 hPa... | |
| Multi-Axis Actuators with Highly Linear Displacement Lead-free, crystalline actuator material High dynamics Ideal for operation without position control Low electrical power consumption Minimal length tolerances Stack actuator Bipolar operating voltage... | |
| Encapsulated PICMA®Stack piezo actuators with high reliability Operating voltage -20 to 150 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout... | |
| Operating voltage -20 to 120 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks... | |
| PICA™ Thru translators are hollow Piezoelectric stack actuators, offered in a large variety of standard shapes and sizes with additional custom designs to meet all customer requirements. They combine the... | |
| The PIRest drive electronics are only necessary during the adjustment process of the PIRest compensating actuators. Once displaced, actuators with PIRest technology hold their position stable without permanent control voltage. | |
| These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured... | |
| Closed-Loop Option Frictionless Flexure Guiding System for Straight Motion Integrated Motion Amplifier for Travel Ranges to 1 mm High Dynamics and Stiffness, Forces to 400 N, Backlash-Free Construction Outstanding Lifetime... | |
| Displacement to 2 mm Fast response in the ms range Nanometer resolution Low operating voltage Operating temperature up to 150 °C PICMA® Multilayer Bender Elements with High Reliability Operating voltage... | |
| Displacement to 200 µm Sub-nm Resolution Low Cost Flat Design For Small Forces Displacement to 200 µm Closed Loop Bimoph Benders (to 2 mm Travel) Disk Translators belong to the... | |
| Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement,... | |
| Displacement to 90 Micron Pushing Forces to 1000 N Preloaded for Pulling Forces to 50 N Sub-Millisecond Response Sub-Nanometer Resolution Options: Ball Tip, Vacuum Versions | |
| Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation... | |
| Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case | |
| Flexure Guidance for Frictionless, Ultra-Straight Motion Travel Ranges to 400 Micron Resolution to 0.2 Nanometer High Dynamics and Stiffness PICMA® High-Performance Piezo Actuators Open and Closed-Loop Versions Ideal for... | |
| Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear... | |
| High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder... | |
| Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with... | |
| Lightweight and compact: 4 g and <13 mm × 20 mm footprint Travel range 300 µm Optimized design for manufacturing in large quantities Customer-specific adaptations can be provided Standard-Class Piezo... | |
| Outstanding Lifetime Due to PICMA® Piezo Actuators Travel Range to 45 μm Pushing Forces to 50 N Pulling Forces to 10 N Sub-Millisecond Response Sub-Nanometer Resolution Optional Ball Tip The... | |
| Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no... | |
| Single and multi-axis versions Travel ranges to 10 × 10 × 10 µm Extreme reliability: >109 cycles Picometer resolution Short lead times Piezo shear actuators Operating voltage -250 to... | |
| Superior lifetime Ideal for dynamic operation Flexible, adaptable overall height OEM versions available without stranded wires Multilayer stack actuators The actuators are easily scaled, thanks to the stacked construction, flexible... | |
| Superior lifetime Ultra-compact: From 2 mm × 2 mm × 2 mm Ideal for dynamic operation Microsecond response Sub-nanometer resolution Piezo Linear Actuator with PICMA® Multilayer Technology Operating voltage -20... | |
| Travel Range to 60 Micron Pushing Forces to 1000 N Pulling Forces to 5 N Sub-ms Response Sub-Nanometer Resolution | |
| Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case | |
| Useable as actuator, sensor or energy generator Cost-effective Min. bending radii of down to 12 mm Compact design Individual solutions Patch transducer Functionality as actuator and sensor component. Nominal operating... |