PI (Physik Instrumente) L.P. Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes ACS motion controller with integrated ACS driver module Upgradable to up to 4 axes with... | |
| Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per... | |
| ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4... | |
| Compact controller with integrated drivers for controlling hexapods for industrial applications. This controller is ideally suited for the operation of parallel kinematics that are equipped with BLDC motors and do... | |
| High-performance controller for controlling hexapods (6-axis parallel kinematics). Supports a wide range of drive types as the controller only provides the control signals, whereas the motor drivers are located in... | |
| The G-902 motion controllers offer a fully integrated electronics solution with controller and driver in a flat 19-inch rack mount housing. Integrated driver for up to 4 axes for the... | |
| Cost Effective Driver board Step-Direction Input Signal E-872.01: Full Step Modus E-872.02: Micro Step Modus | |
| Step generator for NEXACT® piezo motors Integrated power amplifier Versatile and cost-effective Interface for automation, joystick for manual operation |