PI (Physik Instrumente) L.P. Datasheets for Voice Coil Actuators and Motors
Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more
| Product Name | Notes |
|---|---|
| Digital motion controller for PIMag® voice coil drives PID controller for position and velocity. Servo update rate 20 kHz. Extensive functions, software support Data recorder for recording operating data such... | |
| PIMag® voice coil motor Voice coil motors are direct drives. In direct drives, the force of the drive element is transmitted directly to the load to be moved without the... | |
| Product overview The PIglide stage with air bearing and voice coil drive offers high velocity and acceleration in a compact package. The contactless components of the motion platform ensure the... | |
| Product overview High-performance compact voice coil linear stage featuring air bearing guides. Maintenance free with unlimited lifetime, perfect for highly dynamic applications with high duty cycles and tight volumetric constraints. | |
| Z positioning of objectives with PIFOC A positioning of the sample in the Z direction, i.e. along the optical axis of the objective, is required in many examinations or for... | |
| Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® | |
| Travel ranges to 20 mm Velocity to 250 mm/s Integrated linear encoder, 0.01 µm resolution Optional force sensor with 1 mN resolution Optional: Weight force compensation Maximum force 10 N... |