PI (Physik Instrumente) L.P. Datasheets for Rotary Stages
Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more
| Product Name | Notes |
|---|---|
| Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The... | |
| 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities... | |
| Key features High-precision bearings Torque motor Uni-directional repeatability down to 0.00008 ° Flatness and eccentricity ± 3 μm Wobble ± 25 μrad Maximum speed 360 °/sec Load capacity up to... | |
| KEY FEATURES Uni-directional repeatability down to 0.015 ° Maximum speed on request °/sec Load capacity up to 0.28 kg Integrated reference switch Clear aperture 10 mm Rotation Range 360°, endless... | |
| PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives... | |
| Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such... | |
| The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x... | |
| The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal... | |
| The L-886 is an accurate, cost-effective goniometer stage. It is based on a stepper motor combined with a linear measurement system for high accuracy. The L-886 is designed for cost... | |
| The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in... | |
| The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with... | |
| Compact: Edge length 50 mm, height 19 mm Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad Unlimited rotation range >360° Drive torque... | |
| Extremely space-saving: Edge length only 30 mm, height 12 mm Positions small loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 105 µrad Unlimited rotation range... | |
| Low profile: Only 14 mm in height Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad Unlimited... | |
| Only 32 mm wide and 7 mm high Direct position measurement with incremental encoder with 0.75 µrad resolution (optional) Up to 3 µrad minimum incremental motion Rotation range >360° Velocity... | |
| Rotational Range: 10 deg Maximum Angular Velocity: 15 degrees/second Payload: 2 kg Angular Resolution: 0.0000872 deg Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional) Optional High-Precision Angular Encoder 60... | |
| Rotational Range: 10 deg Maximum Angular Velocity: 15 degrees/second Payload: 2 kg Angular Resolution: 0.0001208 deg Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional) Optional High-Precision Angular Encoder 30mm... | |
| Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor,... | |
| Torque motor, up to 360°/sec Repeatability to 0.00005° Flatness and Eccentricity ±0.1µm Wobble ±1.25µrad Load Capacity to 20kg Optical Reference Switch 35mm Clear Aperture | |
| Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for... | |
| Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 30 mm Precise, smooth continuous 10° | |
| Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise,... | |
| Uni-directional repeatability down to 0.01 ° Maximum speed 40 °/sec Load capacity up to 2 kg Integrated reference switch Clear aperture 40 mm Rotation range 360°, endless The rotation stages... | |
| Unlimited Rotation Range Maximum Payload: 10 kg Maximum Angular Velocity: 50 deg/second Maximum Angular Resolution: 0.0001 deg Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional Available Rotary Encoder Open Aperture: 35... | |
| Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters | |
| Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters |