PI (Physik Instrumente) L.P. Datasheets for Rotary Tables

Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more

Product Name Notes
3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities...
A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the...
A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers...
PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives...
The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x...
The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal...
The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in...
Compact: Edge length 50 mm, height 19 mm Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad Unlimited rotation range >360° Drive torque...
Unlimited Rotation Range Maximum Payload: 10 kg Maximum Angular Velocity: 50 deg/second Maximum Angular Resolution: 0.0001 deg Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional Available Rotary Encoder Open Aperture: 35...