PI (Physik Instrumente) L.P. Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes ACS motion controller with integrated ACS driver module Upgradable to up to 4 axes with... | |
| Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per... | |
| ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4... | |
| The G-902 motion controllers offer a fully integrated electronics solution with controller and driver in a flat 19-inch rack mount housing. Integrated driver for up to 4 axes for the... |