PI (Physik Instrumente) L.P. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Reference-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced...
KEY FEATURES Six axes micro positioning system Compact, low profile system Travel ranges linear 5 x 5 x 3.5 mm Travel ranges rotation Rx, Ry, Rz ± 5° Load capacity...
Its outstanding precision makes the H-811.x2IHP an ideal positioning system in processes involving submicron levels of precision. Thanks to its small footprint and its proven reliability in applications with high...
The F-206.S Micro-Hexapod Positioning System & alignment system is the lowest cost precision hexapod of its kind currently on the market. Including software and a sophisticated 6-D controller it provides...
The H-815 is characterized by its exceptional reliability, high velocity, and precise motion, making it ideal for applications in silicon photonics, semiconductor manufacturing, optics, and metrology. Its combination of precision,...
The H-824 is available in standard and vacuum compatible version. Six Degrees of Freedom (XYZ, Pitch, Roll, Yaw) Vacuum Compatible Versions Load Capacity 10 kg Travel Ranges to 45 mm...
The HP-430 Hexapod system can perform motions in all six degrees of freedom. Due to the parallel kinematic design architecture, the system can achieve a much higher stiffness than a...
The SpaceFAB SF-307 BS Vacuum system can perform motions in all six degree of freedom. The low weight of the moving platform allows higher dynamic positioning processes. The non-preload version...
This miniature hexapod was designed for dynamic error correction in all degrees of freedom. It can be added or integrated into long travel positioning systems to improve motion accuracy limited...
With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted.
With one SpaceFAB 650 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 2 kg center mounted.
Dynamics to 25 Hz over 0.1° travel range Integrated wave generator Developed for test stations for image stabilization Low moved mass Velocity >250 mm/s Freely programmable, virtual pivot point Reference-class...
Load capacity to 10 kg, self-locking version Travel ranges to 45 mm / 25° Actuator resolution to 7 nm Min. incremental motion to 0.3 µm Repeatability to ±0.1 µm /...
Load capacity to 1000 kg Velocity to 50 mm/s Repeatability to ±0.5 µm Travel ranges to 340 mm / 60° Scalable design: Dimensions, travel ranges and loads Actuator resolution to...
Load capacity to 250 kg Repeatability to ±0.2 µm Travel ranges to 100 mm / 60° Actuator resolution to 5 nm MTBF 20,000 h Works in any orientation Linear and...
Load Capacity to 750 N Unidirectional Repeatability to 5 µm Clear Aperture Ø 420 mm Drive: Brushless Motors Correspond to protection class IP 64 Corrosion Protection
Miniature Hexapod, with Different Configurations: Standard, High-Speed, Vacuum, High Resolution Complete with Custom Hexapod Controller and Software Travel Ranges 34 x 32 x 13 mm, Rotation to 42 Degrees Load...
Most-Compact Standard Hexapod in the PI Portfolio Travel Ranges 40 x 40 x 13 mm, Rotation to 60 Degrees Load Capacity to 5 kg Resolution of a Single Strut 40...
Six degrees of freedom, travel ranges to 100 mm / 60° Load capacity to 20 kg Velocity under full load to 20 mm/s Repeatability up to ±1 µm MTBF 20,000...
Six Degrees of Freedom Max. Load Capacity to 1000 kg Repeatability to 2 μm Drive: Brushless Motors with Brake Vacuum Compatible up to 10-6 hPa