PI (Physik Instrumente) L.P. Datasheets for Ball Slides
Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism.
Ball Slides: Learn more
| Product Name | Notes |
|---|---|
| Basic Version for Universal Fields of Use Suitable for vacuum up to 10-6 hPa Travel ranges between 25 and 300 mm Low profile Max. Velocity to 10 mm/s Load capacity... | |
| Ideal for Scanning, Measuring, Imaging, Optical Alignment Travel range of 60 mm Direct drive motor for efficient, dynamic performance Crossed-roller bearings for true straightness, flatness, and low noise Incremental or... | |
| Standardized Modular Platform for Industrial Automation Modular XY gantry system Various travel ranges and configurations High-performance ironless linear motors Absolute encoders with nanometer resolution Precision recirculating ball bearing guides Thermally... | |
| Versatile – Compact Design Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs,... | |
| Overview The MGS gantry system has been designed to maximize throughput for applications requiring overhead motion. This stage is ideal for 3D printing, assembly, pick-and-place, alignment, inspection, and industrial automation... | |
| Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial... | |
| Industrial design for high performance and high load With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high... | |
| Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior... | |
| Bi-phase inertia drive technology Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based... | |
| With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding... | |
| Motorized Positioning Range: 25 to 300 millimeters Maximum Load: 5 kg Maximum Velocity: 20 mm/second Maximum Positioning Resolution: 0.2 micrometers Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional |