PI (Physik Instrumente) L.P. Datasheets for Microscope Stages

Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement of the slide.
Microscope Stages: Learn more

Product Name Notes
Application fields Super-resolution microscopy Light disk microscopy Confocal Microscopy 2-photon microscopy 3-D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection Outstanding lifetime due to PICMA® piezo actuators The...
Application fields Super-resolution microscopy Light disk microscopy Confocal microscopy 2-photon microscopy 3D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection PIFOC scanner system of the entry-level class System...
Key Features Travel range 205 mm (8") x 205 mm (8") Uni-directional repeatability down to 0.25 µm Maximum speed 60 mm/sec Load capacity up to 4 kg Integrated limit switches...
Key Features Travel range 26 mm (1") x 26 mm (1") Uni-directional repeatability down to 2 µm Maximum speed 3.5 mm/sec Load capacity up to 5 kg Integrated limit switches...
Bi-phase inertia drive technology Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based...
Compact Parallel-Kinematic Nano positioner for Fiber Alignment and Scanning Microscopy Parallel-kinematic design for the highest stiffness in all spatial directions Highly dynamic motion due to high resonant frequencies even with...
The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times...
Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional...
Extremely Fast Step & Settle, From 5 msec Low Profile for Easy Integration: 20 mm (0.8") 100 and 200 µm Travel Ranges Longest Lifetime with Proprietary PICMA® Piezo Technology Cost...
For heavy, high NA objectives Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective Closed-loop position noise: <0.4 nm Position stability over 100 s: 4 nm Maximum operating...
High-Speed Piezo Z-Motion with Travel Ranges to 500µm Nanometer Resolution Large Clear Aperture for Well plate Scanning, Specimen Holders Perfect Mechanical Fit to XY OEM Manual or Motorized Stages Sub-Millisecond...
Highest stability Resolution 0.1 µm Travel range to 135 mm × 85 mm For inverted microscopes, revolving nosepiece freely rotatable Suitable Z sample scanner available Velocity to 120 mm/s Reference-Class...
Scans / Positions Objectives with Sub-nm Resolution in Optical Microscope Axis Direct-Measuring Capacitive Sensors for Highest Linearity & Stability Travel to 460µm, Fast Response & Settling Time Frictionless Precision Flexure...
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted...
Travel range 400 µm Resonant frequency 120 Hz, with 400 g load Step-and-settle 20 ms, with 400 g load QuickLock thread adapters up to M32 PIFOC® objective scanner 1 axis.
Ultra-Precision Trajectory Control, Ideal for Surface Analysis and Scanning Microscopy Low Bow: Flatness in the Low Nanometer Range Parallel-Kinematics/ Metrology for Enhanced Responsiveness, Decoupling of X-Y-Z Motion 100 x 100...
XYΘ, XYZ and XY Versions Precision Trajectory Control Parallel-Kinematics/ Metrology for Enhanced Responsiveness / Multi-Axis Precision Travel Ranges to 200 Micron Clear Aperture to 66 x 66 mm PICMA®
XY-Travel to 1800 µm Compact Design Resolution <1 Nanometer Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Direct Metrology with Capacitive Sensors for Highest Precision Up to...