PI (Physik Instrumente) L.P. Datasheets for Air Bearings

Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Air Bearings: Learn more

Product Name Notes
PIglide reference-class XY positioning system The PIglide HS planar scanner has magnetic linear motors, vacuum preload, and an absolute encoder: Contact- and friction-free motion for the highest accuracy and reliability.
PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The...
Product overview PIglide positioning systems have a magnetic linear motor, magnetically preloaded air bearings and an optical linear encoder: Noncontact and friction-free motion for the highest accuracy and reliability Application...
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The...
Product overview The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a...
Product overview The PIglide MB linear stage with air bearing is equipped with a servo linear motor drive with preloaded air bearings and integrated optical linear encoder. This stage offers...
Product overview The PIglide stage with air bearing and voice coil drive offers high velocity and acceleration in a compact package. The contactless components of the motion platform ensure the...
Product overview The stages in the PIglide are equipped with a servo drive linear motor with preloaded air bearings and integrated linear encoder. The combination of these noncontact components results...
Product overview A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This...
Linear air bearings of the PIglide RB series are exactly right for applications that need smooth, precise, linear motion. The air bearing modules replace ball or crossed roller guides and...
Nelson Air's flat pad air bearings are offered in a variety of sizes, shapes and load capacities which can easily be used to create custom air bearing systems. Flat pad...
The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages...
The PIglide Flat Pad Circular air bearing series is suitable for applications that require friction-free, accurate linear or planar motion. The modular concept of these air bearings allows the user...
The PIglide HB series spherical air bearing enables unique positioning and simulation applications in both research and industrial fields. These bearings provide excellent load capacity and stiffness while allowing three...
When flat pad air bearings are used in lightly loaded applications, it is common to use a vacuum preload. A vacuum preload allows the bearing to operate closer to its...
Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting...