steute Position Switch with/without Safety Function ES 95 / EM 95

Description
Thermoplastic enclosure Design to EN 50047 Horizontally slotted mounting holes Double insulated ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break EM 95: Snap action, change-over contact with double break Snap action with constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow action) Ex version available Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
Datasheet
Description
Thermoplastic enclosure Design to EN 50047 Horizontally slotted mounting holes Double insulated ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break EM 95: Snap action, change-over contact with double break Snap action with constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow action) Ex version available Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Switch with/without Safety Function - ES 95 / EM 95 - steute
Ridgefield, CT, USA
Position Switch with/without Safety Function
ES 95 / EM 95
Position Switch with/without Safety Function ES 95 / EM 95
Thermoplastic enclosure Design to EN 50047 Horizontally slotted mounting holes Double insulated ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break EM 95: Snap action, change-over contact with double break Snap action with constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow action) Ex version available Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
  • Thermoplastic enclosure
  • Design to EN 50047
  • Horizontally slotted mounting holes
  • Double insulated
  • ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break
  • EM 95: Snap action, change-over contact with double break
  • Snap action with constant contact pressure up to switching point
  • Actuator can be repositioned by 4 x 90°
  • Good resistance to oil and petroleum spirit
  • Gold-plated contacts available on request
  • Available on request with mechanical latching V: release by means of push-button (only slow action)
  • Ex version available
  • Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Linear Limit Switches
Product Number ES 95 / EM 95
Product Name Position Switch with/without Safety Function
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Push Roller
Connections Screw Terminal
Orientation Top Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details