steute Position Switch with/without Safety Function ES 41 / EM 41

Description
Metal enclosure ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 41: Snap action, change-over contact with double break 3 cable entries M16 x 1.5 Available on request with mechanical latching V: release by means of push-button (only slow action) Gold-plated contacts available on request Versions for low temperatures down to -35 °C or high temperatures up to +180 °C available - see chapter / ES 41 -35°C ... +180°C Extreme > » more Note When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning (only for ES 41).
Datasheet
Description
Metal enclosure ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 41: Snap action, change-over contact with double break 3 cable entries M16 x 1.5 Available on request with mechanical latching V: release by means of push-button (only slow action) Gold-plated contacts available on request Versions for low temperatures down to -35 °C or high temperatures up to +180 °C available - see chapter / ES 41 -35°C ... +180°C Extreme > » more Note When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning (only for ES 41).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Switch with/without Safety Function - ES 41 / EM 41 - steute
Ridgefield, CT, USA
Position Switch with/without Safety Function
ES 41 / EM 41
Position Switch with/without Safety Function ES 41 / EM 41
Metal enclosure ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 41: Snap action, change-over contact with double break 3 cable entries M16 x 1.5 Available on request with mechanical latching V: release by means of push-button (only slow action) Gold-plated contacts available on request Versions for low temperatures down to -35 °C or high temperatures up to +180 °C available - see chapter / ES 41 -35°C ... +180°C Extreme > » more Note When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning (only for ES 41).
  • Metal enclosure
  • ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break
  • EM 41: Snap action, change-over contact with double break
  • 3 cable entries M16 x 1.5
  • Available on request with mechanical latching V: release by means of push-button (only slow action)
  • Gold-plated contacts available on request
  • Versions for low temperatures down to -35 °C or high temperatures up to +180 °C available - see chapter / ES 41 -35°C ... +180°C Extreme >

» more Note

  • When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning (only for ES 41).
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Linear Limit Switches
Product Number ES 41 / EM 41
Product Name Position Switch with/without Safety Function
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
Connections Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
Position Switch with/without Safety Function, Extreme - ES 98 / EM 98 +90°C IP69K Extreme - steute
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
View Details