steute Position Switch with/without Safety Function ES 98 / EM 98

Description
Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break Actuator can be repositioned by 4 x 90° Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 66 available - see chapter / ES 98 / EM 98 -40°C IP66 Extreme > Version for high temperatures up to +90 °C with high degree of protection IP 69K available - see chapter / ES 98 / EM 98 +90°C IP69K Extreme >
Datasheet
Description
Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break Actuator can be repositioned by 4 x 90° Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 66 available - see chapter / ES 98 / EM 98 -40°C IP66 Extreme > Version for high temperatures up to +90 °C with high degree of protection IP 69K available - see chapter / ES 98 / EM 98 +90°C IP69K Extreme >
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Switch with/without Safety Function - ES 98 / EM 98 - steute
Ridgefield, CT, USA
Position Switch with/without Safety Function
ES 98 / EM 98
Position Switch with/without Safety Function ES 98 / EM 98
Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break Actuator can be repositioned by 4 x 90° Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 66 available - see chapter / ES 98 / EM 98 -40°C IP66 Extreme > Version for high temperatures up to +90 °C with high degree of protection IP 69K available - see chapter / ES 98 / EM 98 +90°C IP69K Extreme >
  • Metal enclosure
  • Design to EN 50041
  • ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break
  • EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break
  • Actuator can be repositioned by 4 x 90°
  • Ex version available
  • Version for low temperatures down to -40 °C with high degree of protection IP 66 available - see chapter / ES 98 / EM 98 -40°C IP66 Extreme >
  • Version for high temperatures up to +90 °C with high degree of protection IP 69K available - see chapter / ES 98 / EM 98 +90°C IP69K Extreme >
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Linear Limit Switches
Product Number ES 98 / EM 98
Product Name Position Switch with/without Safety Function
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Push Roller
Connections Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Limit Switches - 742710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Compact capacitive limit switch - VEGAPOINT 31 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details