steute Wireless Position Switch RF 96

Description
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver
Datasheet
Description
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Position Switch - RF 96 - steute
Ridgefield, CT, USA
Wireless Position Switch
RF 96
Wireless Position Switch RF 96
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver

Features/Options

  • Thermoplastic enclosure
  • Mounting details to EN 50047
  • sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868)
  • No wiring and pipe laying required
  • Power supply by Lithium battery
  • Easy programming of receiver
  • Multi-network capable
  • Output signal can be individually configurated at the receiver
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Rotary Limit Switches
Product Number RF 96
Product Name Wireless Position Switch
Switch Type Electromechanical
Actuator Type Standard Roller
Connections Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 10950 - 11250 Degrees - S9200A-G163-37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details