SWITCH SNAP ACTION DPST 3A 240V
Switch,Limit,SAFETY,
Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|
Product Category | Linear Limit Switches | Linear Limit Switches |
Product Number | D4N-3120 | 70033668 |
Product Name | Switches - Limit Switches | Switch,Limit,SAFETY,Miniature,1NC/1NO,Roller LEVER |
Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
Orientation | Side Mounted Actuator | |
Maximum Current Rating | 3 amps | 10 amps |
Maximum DC Voltage Rating | 240 volts |