Safety Limit Switch
Safety category 4
Meets Standards
EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5
Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors)
Upgraded safety limit switches based on the popular D4D, providing a full lineup conforming to international standards
Lineup includes three contact models with 2NC/1NO and 3NC contact forms in addition to the previous contact forms 1NC/1NO, and 2NC. Models with MBB contacts are also available
M12-connector models are available, saving on labor and simplifying replacement
Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and microloads
Conforms to EN115, EN81-1, and EN81-2 (slow-action models only)
Lineup includes both slow-action and snap-action models with Zb contacts
Certified standards: UL, EN (TUV), and CCC
Safety Limit Switch
Safety category 4
Meets Standards
EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5
- Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors)
- Upgraded safety limit switches based on the popular D4D, providing a full lineup conforming to international standards
- Lineup includes three contact models with 2NC/1NO and 3NC contact forms in addition to the previous contact forms 1NC/1NO, and 2NC. Models with MBB contacts are also available
- M12-connector models are available, saving on labor and simplifying replacement
- Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and microloads
- Conforms to EN115, EN81-1, and EN81-2 (slow-action models only)
- Lineup includes both slow-action and snap-action models with Zb contacts
- Certified standards: UL, EN (TUV), and CCC