Evident Scientific Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at... | |
| The 9-megapixel UC90 camera captures it all: brightfield images of superior quality, basic fluorescence applications, and up to 4K UHD acquisition. See all the details and not the noise with... | |
| The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or... | |
| The DP23 digital microscope camera combines high image quality with precise color accuracy and convenient features to make your industrial inspection workflow easier. Providing advanced functions balanced with high value,... | |
| The DP28 digital microscope camera for industrial inspection combines powerful features, precise color accuracy, and up to 4K resolution across a wide field of view to provide high-resolution images of... | |
| The LC30 is a 3.1 megapixel digital color camera for microscopy that combines versatility with performance. The LC30 is the ideal entry-level microscope camera for quality bright-field imaging - suitable... | |
| The SC50 5-megapixel color camera for microscopy provides fast frame rates with accurate and reliable natural color reproduction. The camera offers high spatial resolution to resolve even the smallest details... | |
| The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger... | |
| The XM10IR is a 1.4 megapixel monochrome camera with a spectral response from the visible up to 1000 nm and is ideal for thin through-silicon near IR imaging. The XM10IR... |