Evident Scientific Datasheets for Flaw Detectors
Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems.
Flaw Detectors: Learn more
| Product Name | Notes |
|---|---|
| EPOCH 600 Ultrasonic Flaw Detector: Economical Size, Quality Performance The EPOCH 600 Digital Ultrasonic Flaw Detector now includes a specialized feature called the Corrosion Module, designed for inspectors that require... | |
| Elevate Your Inspections Don’t compromise on the inspection capabilities of your flaw detector. The EPOCH® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device... | |
| Economical Size, Quality Performance The large, full VGA transflective display combined with our patented digital high dynamic range receiver provides a stable, striking A-scan representation in any lighting condition. The... | |
| OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM)... | |
| UltraWave LRT Guided Wave System for In-Service Pipe Inspection Long-range screening for pipe integrity assessment Buried, coated, and insulated pipe inspection capability F-scan color map with multiple frequency display Active... | |
| BondMaster Probe Kit | |
| Cover More of the Weld and HAZ-Angle-Beam DLA Probe (A28) | |
| Earlier HTHA Detection-TFM Probes Optimized for HTHA (A31/A32) | |
| Fast HTHA Scanning-Zero-Degree DLA Probes (REX1) | |
| Olympus converges its latest advancements in high-performance digital circuitry and eddy current flaw detection into one compact and durable portable unit—the new NORTEC® 600. With its crisp and vivid 5.7... | |
| Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease... | |
| Optimized for long seam weld inspection, such as in electric resistance welded (ERW) pipes, the AxSEAM™ scanner's simple design minimizes the number of adjustments required when changing pipe diameters, probe... | |
| Power You Can Carry Housed in the field-proven rugged and portable OmniScan X3 enclosure, the OmniScan X3 64 flaw detector’s powerful focusing capabilities supported by its larger element-aperture capacity enable... | |
| Supplied with magnetic and suction cup mounting bases, the wire encoder is easy to install on ferromagnetic and nonferromagnetic surfaces. It’s the tool of choice for training and procedure development,... | |
| The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is... | |
| The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000... | |
| The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent... | |
| The ERW Off-Line uses phased array technology to inspect weld seams and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. Using only one PA probe on each side... | |
| The FOX-IQ analyzer is a reliable and cost effective monitoring tool specially designed to monitor chemical composition of process streams for fast and accurate alloy grade or elemental ID, pass/fail,... | |
| The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the... | |
| The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT... | |
| The OmniScan® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing... | |
| The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. | |
| The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a... | |
| The WeldROVER is a simple, industrial-strength, one-axis encoded scanner that provides the customer with a fully mechanized automated data acquisition. It is designed to make fast and efficient phased array... | |
| Using the advantages of the phased array technology, Olympus has designed a powerful inspection system for seamless pipe inspections well-adapted to the stringent requirements of the oil and gas markets. |