Evident Scientific Datasheets for Ultrasonic Instruments
Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components.
Ultrasonic Instruments: Learn more
| Product Name | Notes |
|---|---|
| EPOCH 600 Ultrasonic Flaw Detector: Economical Size, Quality Performance The EPOCH 600 Digital Ultrasonic Flaw Detector now includes a specialized feature called the Corrosion Module, designed for inspectors that require... | |
| Elevate Your Inspections Don’t compromise on the inspection capabilities of your flaw detector. The EPOCH® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device... | |
| Economical Size, Quality Performance The large, full VGA transflective display combined with our patented digital high dynamic range receiver provides a stable, striking A-scan representation in any lighting condition. The... | |
| OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM)... | |
| UltraWave LRT Guided Wave System for In-Service Pipe Inspection Long-range screening for pipe integrity assessment Buried, coated, and insulated pipe inspection capability F-scan color map with multiple frequency display Active... | |
| In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. | |
| Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease... | |
| The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is... | |
| The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000... | |
| The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the... | |
| The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT... | |
| The OmniScan® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing... | |
| The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. | |
| The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a... | |
| The WeldROVER is a simple, industrial-strength, one-axis encoded scanner that provides the customer with a fully mechanized automated data acquisition. It is designed to make fast and efficient phased array... | |
| This system offers many powerful features ideally suited to high-speed ultrasound inspections, such as in-line testing, and is managed by Quickview advanced software designed for ultrasonic and eddy current inspection. |