Evident Scientific Datasheets for X-ray Instruments and X-ray Systems
X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product.
X-ray Instruments and X-ray Systems: Learn more
| Product Name | Notes |
|---|---|
| DELTA Classic Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis... | |
| DELTA Premium Combining a large area, high performance Silicon Drift Detector (SDD) and a 4W optimized x-ray tube, the DELTA Premium is the ideal solution for ultra quick, analytically demanding... | |
| DELTA Standard Combining a Silicon Drift Detector (SDD) and a 4W optimized silver (Ag) X-ray tube provides excellent speed and detection limits for Mg through Sb. The new standard in... | |
| Glass Cullet: Removal of Leaded and Heat Resistant Glass from Glass Cullet Streams For some time, glass ceramics have been causing problems throughout the glass recycling industry. The melting behavior... | |
| Power and Performance in a Portable Package For those who demand benchtop analytical power with the ease of portability, Olympus Innov-X offers the field-rugged, closed-beam X-5000 for on-site analysis in... | |
| The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC... | |
| The DELTA Line Rugged, High Performance Handheld XRF See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology... | |
| The DELTA Professional with a 40kV tube and SDD detector is the best value solution from Olympus for handheld XRF analyzers. It provides superior performance in speed, LODs, and elemental... | |
| The FOX-IQ analyzer is a reliable and cost effective monitoring tool specially designed to monitor chemical composition of process streams for fast and accurate alloy grade or elemental ID, pass/fail,... | |
| The ideal handheld analyzer for rare earth element (REE) exploration, and grading with a 4 W 50 kV X-ray tube. The large-area, high performance SDD works in conjunction with the... | |
| The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S... | |
| The Olympus Innov-X GoldXpert XRF analyzer is an easy-to‑use, cost-effective method to obtain alloy chemistry and karat classification with one nondestructive and nonintrusive test. XRF is a widely used, proven,... | |
| The Olympus Vanta™ iX in-line X-ray fluorescence (XRF) analyzer gives you confidence in your products by automating material analysis and alloy identification on the manufacturing line:Delivers instant results for real-time... | |
| The SEA-Mate is specially adapted for optimal performance on-board sea-going vessels. This ruggedized XRF workstation monitors oils and other liquids for wear metals, additives and cat-fines. Success in this critical... | |
| The Terra Field Portable X-ray Diffraction/X-ray Fluorescence is, simply put, the evolution of X-ray diffraction analysis. The technology used in the portable rock and mineral analyzer received a prestigious R&D... | |
| The Xpert for Regulatory Programs Consumer Safety and RoHS Compliance The Xpert for Consumer/RoHS, a convenient, compact & lightweight XRF analyzer for regulatory compliance programs, provides accurate Pass/Fail results within... |