Evident Scientific Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| EPOCH 600 Ultrasonic Flaw Detector: Economical Size, Quality Performance The EPOCH 600 Digital Ultrasonic Flaw Detector now includes a specialized feature called the Corrosion Module, designed for inspectors that require... | |
| Manual Two-Axis Scanner The MapSCANNER is a completely new manual scanner designed with corrosion mapping inspection in mind. With it’s wide scanning capability and quick indexing system, the MapSCANNER is... | |
| Motorized Two-Axis Scanner The MapROVER is a new addition to Olympus scanner product line. Thanks to it’s two motorized axis, the MapROVER will bring more productivity to the Olympus corrosion... | |
| The OmniScan MX A Field-Proven, Dependable Instrument With thousands of units being used throughout the world, the OmniScan® MX is a field-proven, reliable instrument that is built to withstand harsh... | |
| Elevate Your Inspections Don’t compromise on the inspection capabilities of your flaw detector. The EPOCH® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device... | |
| Economical Size, Quality Performance The large, full VGA transflective display combined with our patented digital high dynamic range receiver provides a stable, striking A-scan representation in any lighting condition. The... | |
| OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM)... | |
| UltraWave LRT Guided Wave System for In-Service Pipe Inspection Long-range screening for pipe integrity assessment Buried, coated, and insulated pipe inspection capability F-scan color map with multiple frequency display Active... | |
| BondMaster Probe Kit | |
| By bringing a semi automated phased array solution into the corrosion inspection market, Olympus has not only introduced a new technology, but also a new world of possibilities. Say goodbye... | |
| C-Scan Inspection without Immersion Olympus introduces the RollerFORM™, a new phased array wheel probe designed to address the inspection of composites and other smooth-surfaced materials, such as those commonly used... | |
| Cover More of the Weld and HAZ-Angle-Beam DLA Probe (A28) | |
| DELTA Classic Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis... | |
| DELTA Premium Combining a large area, high performance Silicon Drift Detector (SDD) and a 4W optimized x-ray tube, the DELTA Premium is the ideal solution for ultra quick, analytically demanding... | |
| DELTA Standard Combining a Silicon Drift Detector (SDD) and a 4W optimized silver (Ag) X-ray tube provides excellent speed and detection limits for Mg through Sb. The new standard in... | |
| Earlier HTHA Detection-TFM Probes Optimized for HTHA (A31/A32) | |
| Fast HTHA Scanning-Zero-Degree DLA Probes (REX1) | |
| Glass Cullet: Removal of Leaded and Heat Resistant Glass from Glass Cullet Streams For some time, glass ceramics have been causing problems throughout the glass recycling industry. The melting behavior... | |
| In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. | |
| Olympus converges its latest advancements in high-performance digital circuitry and eddy current flaw detection into one compact and durable portable unit—the new NORTEC® 600. With its crisp and vivid 5.7... | |
| Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease... | |
| Olympus offers a complete advanced phased array integration solution that meets the requirements of your most demanding customers. The solution includes the FOCUS PX, a powerful and scalable acquisition unit; | |
| Optimized for long seam weld inspection, such as in electric resistance welded (ERW) pipes, the AxSEAM™ scanner's simple design minimizes the number of adjustments required when changing pipe diameters, probe... | |
| Power and Performance in a Portable Package For those who demand benchtop analytical power with the ease of portability, Olympus Innov-X offers the field-rugged, closed-beam X-5000 for on-site analysis in... | |
| Power You Can Carry Housed in the field-proven rugged and portable OmniScan X3 enclosure, the OmniScan X3 64 flaw detector’s powerful focusing capabilities supported by its larger element-aperture capacity enable... | |
| The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is... | |
| The BondMaster® 600 delivers a powerful combination of multiple mode bond testing software and highly advanced digital electronics, providing consistently crisp and high-quality signals. Whether you are inspecting honeycomb composite,... | |
| The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC... | |
| The ChainSCANNER provides a manual pipe-inspection solution for pipes ranging from 45 mm to 965 mm OD (1.75 to 38 in. OD). The scanner, held by chain links instead of... | |
| The COBRA™ manual scanner, combined with the OmniScan® PA flaw detector, is used to perform circumferential weld inspections on small-diameter pipes. The COBRA holds up to two PA probes for... | |
| The DELTA Line Rugged, High Performance Handheld XRF See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology... | |
| The DELTA Professional with a 40kV tube and SDD detector is the best value solution from Olympus for handheld XRF analyzers. It provides superior performance in speed, LODs, and elemental... | |
| The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000... | |
| The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent... | |
| The ERW Off-Line uses phased array technology to inspect weld seams and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. Using only one PA probe on each side... | |
| The FOX-IQ analyzer is a reliable and cost effective monitoring tool specially designed to monitor chemical composition of process streams for fast and accurate alloy grade or elemental ID, pass/fail,... | |
| The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the... | |
| The HSMT-Compact is a light, small, and versatile manual one-axis encoded scanner. It can be used -with up to four probes- on plates and for circumferential scans on pipes as... | |
| The HSMT-Flex™ is intended for one axis encoded inspection of circumference welds on pipes of 4.5 in. OD (114.3 mm) and greater. The scanner comes equipped with four probe holders... | |
| The ideal handheld analyzer for rare earth element (REE) exploration, and grading with a 4 W 50 kV X-ray tube. The large-area, high performance SDD works in conjunction with the... | |
| The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S... | |
| The Mini-Wheel™ encoder is used for the positioning and dimensioning of defects in the scan axis. It can synchronize data acquisition with probe movement. The Mini-Wheel encoder is waterproof and... | |
| The new HST-Lite scanner is the perfect choice for cost-effective, one-channel TOFD inspections when signal quality is important. The combination of magnetic wheels and spring-loaded probe holders offer the stability... | |
| The Olympus 72DL PLUS™ ultrasonic thickness gauge delivers precision thickness measurements at high speed in a portable, easy-to-use device. With fast scanning, advanced algorithms, and our lowest-ever minimum thickness capability,... | |
| The Olympus HST-X04 time-of-flight diffraction (TOFD) manual scanner offers an efficient, low-cost, and versatile weld inspection solution. Applications Manually deployed single-axis scanner for use on plate, pipe, and curved surfaces... | |
| The Olympus Innov-X GoldXpert XRF analyzer is an easy-to‑use, cost-effective method to obtain alloy chemistry and karat classification with one nondestructive and nonintrusive test. XRF is a widely used, proven,... | |
| The Olympus Vanta™ iX in-line X-ray fluorescence (XRF) analyzer gives you confidence in your products by automating material analysis and alloy identification on the manufacturing line:Delivers instant results for real-time... | |
| The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT... | |
| The OmniScan® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing... | |
| The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. | |
| The Quick Scan EC is designed to inspect ferrous and nonferrous materials using multicoil ECA probes. The capabilities and flexibility of this system make it suitable for many applications, such... | |
| The QuickScan LT PA (16:256 or 32:256) is the latest generation of phased array acquisition units developed by Olympus for industrial inspection systems. The acquisition unit meets IP 55 standards,... | |
| The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a... | |
| The SEA-Mate is specially adapted for optimal performance on-board sea-going vessels. This ruggedized XRF workstation monitors oils and other liquids for wear metals, additives and cat-fines. Success in this critical... | |
| The Terra Field Portable X-ray Diffraction/X-ray Fluorescence is, simply put, the evolution of X-ray diffraction analysis. The technology used in the portable rock and mineral analyzer received a prestigious R&D... | |
| The VersaMOUSE™ is a scanner designed for linear encoded scans with a phased array probe. The integrated indexing button makes it ideal for 2-D mapping applications such as CFRP flat... | |
| The WeldROVER is a simple, industrial-strength, one-axis encoded scanner that provides the customer with a fully mechanized automated data acquisition. It is designed to make fast and efficient phased array... | |
| The Xpert for Regulatory Programs Consumer Safety and RoHS Compliance The Xpert for Consumer/RoHS, a convenient, compact & lightweight XRF analyzer for regulatory compliance programs, provides accurate Pass/Fail results within... | |
| This system offers many powerful features ideally suited to high-speed ultrasound inspections, such as in-line testing, and is managed by Quickview advanced software designed for ultrasonic and eddy current inspection. | |
| Using the advantages of the phased array technology, Olympus has designed a powerful inspection system for seamless pipe inspections well-adapted to the stringent requirements of the oil and gas markets. |