Evident Scientific Datasheets for Corrosion and Electrochemical Instruments
Corrosion and electrochemical instruments are designed to measure corrosion and electrochemical conditions in plant machinery, field equipment, batteries, fuel cells, colloids, and other solutions or systems. They use a variety of technologies.
Corrosion and Electrochemical Instruments: Learn more
| Product Name | Notes |
|---|---|
| EPOCH 600 Ultrasonic Flaw Detector: Economical Size, Quality Performance The EPOCH 600 Digital Ultrasonic Flaw Detector now includes a specialized feature called the Corrosion Module, designed for inspectors that require... | |
| Manual Two-Axis Scanner The MapSCANNER is a completely new manual scanner designed with corrosion mapping inspection in mind. With it’s wide scanning capability and quick indexing system, the MapSCANNER is... | |
| OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM)... | |
| By bringing a semi automated phased array solution into the corrosion inspection market, Olympus has not only introduced a new technology, but also a new world of possibilities. Say goodbye... | |
| Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease... | |
| The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the... | |
| The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT... |