Evident Scientific Datasheets for Nondestructive Testing (NDT) Probes
Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers.
Nondestructive Testing (NDT) Probes: Learn more
| Product Name | Notes |
|---|---|
| Advantages: Improves near surface resolution Eliminates delay line multiples for high temperature applications Couples well on rough or curved surfaces Reduces direct back-scattering noise in coarse grained or scattering materials... | |
| Advantages: Provides versatility by offering removable delay line, protective wear cap, and protective membrane When the transducer is used alone (without any of the options), the epoxy wear face provides... | |
| Advantages: The immersion technique provides a means of uniform coupling Quarter wavelength matching layer increases sound energy output Corrosion resistant 303 stainless steel case with chrome-plated brass connectors Proprietary RF... | |
| Advantages: Three-material design of our Accupath wedges improves signal-to-noise characteristics while providing excellent wear resistance High temperature wedges available for in-service inspection of hot materials Wedges can be customized to... | |
| Applications: Straight beam flaw detection and thickness gaging Detection and sizing of delaminations Material characterization and sound velocity measurements Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide... | |
| Extended Range Duals Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel Can be used for high temperature... | |
| Integral Angle Beam Transducers Durable plastic wear surface extends transducer life and avoids scratching of critical components Small approach distance and overall transducer height provides an excellent choice for limited... | |
| Advantages Ability to transmit and receive longitudinal waves in granular materials. Increased penetration in stainless steel, which includes austenitic, corrosion-resistant alloys, and dissimilar welds. Excellent signal-to-noise ratio. | |
| Advantages Available in standard refracted angles of 0°, 45°, 55°, and 60° in steel for angle-beam inspections from 30° to 70°, SW or LW Stainless steel screw receptacles provide a... | |
| Advantages Design optimized for weld inspection. Leading edge signal to noise ratio performance. Wide thickness range coverage. New wedge concept allowing improved coupling to the part. Acoustically matched to Rexolite. | |
| Angle beam probes are used with a wedge to transmit a refracted shear or longitudinal wave into a test piece. Designed for a wide range of applications, they can be... | |
| Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes,... | |
| Bolt Hole Probes for Olympus Rotating Scanners Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating... | |
| CARTER super magnetic bias probes offer an ultradurable construction with hardened steel wear surface for a long life in harsh environments. These probes are designed to suppress permeability noise in... | |
| Conductivity probes are designed for sorting non-ferrous metals and determining heat treatment condition or damage. Olympus conductivity probes with Powerlink™ technology are designed to be used with NORTEC 600 series... | |
| Curved array probes are made with a corrosion-resistant stainless steel case and are guaranteed waterproof up to 1 m underwater. The acoustic impedance of these probes matches water. They are... | |
| Detachable stainless steel straight shaft surface probes have a small-diameter housing and coils built for higher frequencies. They are usually used for surface breaking crack detection. This straight shaft design... | |
| Electromagnetic Acoustic Transducers are single element transducers that employ a magnetostrictive effect to transmit and receive ultrasonic waves. | |
| Features: Ideal for honeycomb composite skin-to-core disbonds. Works well to detect disbonds in crushed core conditions. Sensitive to smaller defects. Allows for easy identification of repaired (potted) areas over disbonds. | |
| Features: Single or dual exciter operation selectable from the software interface Includes a 32 dB preamplifer Improved wear resistance and thicker casing Better detection of irregularities in the vicinity of... | |
| Features Dual pickup design Includes a 32 dB preamplifer Improved wear resistance and thicker casing Better detection of irregularities in the vicinity of the support plate Improved differential response and... | |
| Features Flexible and waterproof design Includes a 32 dB preamplifer Replaceable centering brushes Optional expandable spring-centering arms | |
| Features Ideal for detection of skin-to-skin disbonds (metal-to-metal) Ideal for detection of delamination in composite Phase analysis allows evaluation of defect location or part thickness Detects corrosion between layers Easily... | |
| Features Ideal for honeycomb composite skin-to-core disbonds. High sensitivity and crisp signal and response. Detects near side and far side defects in most applications. Compatible with pitch-catch RF, IMPULSE or... | |
| Features Includes a 32 dB preamplifer Improved wear resistance and thicker casing Improved differential response Detects irregularities such as pitting, corrosion, and erosion in ferromagnetic tubing | |
| Features Superior high-saturation optimized magnetic design Improved wear resistance and changeable wear rings Ideal for air-cooler tubing (with aluminum fns) and for circumferential crack detection | |
| Immersion corner wedges for curved array probes are available in specific radius and angle and also with adjustable radius to fit on various components to be inspected. These wedges are... | |
| Immersion probes are designed to be used with a water wedge or in an immersion tank when the test part is partially or wholly immersed. They are longitudinal wave probes... | |
| Integrated wedge and code compliant probes combine the probe and the wedge in the same housing, offering the lowest-profile probe-and-wedge combination for contact angle beam inspection. Coupling is always good... | |
| IRIS transducers are focused immersion transducers with an external diameter of 3/8 in. (9.53 mm) and an element diameter of 1/4 in. (6.35 mm). They are available in 3 different... | |
| Manual bolt hole probes have coils that are positioned at right angles to the probe’s shaft length. The probes are rotated by hand inside the bolt hole with the fastener... | |
| Near-wall probes offer a shortened dead zone at both ends of the probe (1.5 mm between center of first or last element and housing edge). They are well suited for... | |
| Olympus extensive line of high performance eddy current scanners is available for use with Nortec Eddy Current Flaw Detectors. With a wide range of features consisting of speed ranges from... | |
| Olympus manufactures high quality cables and adaptors to fit with all eddy current probe models. If you cannot find the cables or the adaptors you need, please contact us. | |
| Olympus NDT offers a complete line of dual element and single element transducers for use with its corrosion thickness gages. Most of these transducers feature Automatic Probe Recognition for maximum... | |
| Other rotating scanner probes designed to work with Olympus rotating scanners are available in a variety of diameters. Additional arrangements are available, please contact us. | |
| Pencil surface probes are equipped with an adjustable collar that helps to achieve the optimal angle for inspection and ensures greater stability. Belonging to the family of detachable stainless-steel shaft... | |
| Phased array application-specific probes have a range from 0.5 MHz to 18 MHz and may come with 16, 32, 64, or 128 elements. Special probes may have up to hundreds... | |
| Reference standards should be used in every application and are available in many configurations. Standard references availabe for the following: Surface Crack Inspection Subsurface Crack Inspection Fasteners Inspections Hole Inspection... | |
| Ring/Donut, or encircling probes are made to fit various fastener head diameters. They are mainly used for subsurface crack detection with the fastener in place. They are available in both... | |
| Rotating stainless-steel scanner probes come in a variety of diameters designed to work with Olympus rotating scanners. These probes are ideal for detecting flaws inside fastener holes, such as those... | |
| Sliding probes are specifically designed to inspect rows of fasteners. They operate in reflection mode (driver/pickup coils) and are used to find surface and near-surface flaws. Sliding probes are available... | |
| Small-footprint probes offer access to confined areas (A00 probe has an 8 × 8 mm footprint) A special-design small-footprint wedge is available for those applications. Cable connector can come out... | |
| Spot probes are used for discovering flaws both on and below surfaces. Available in a broad frequency range, their diameters are usually large for accommodating lower frequencies or scanning large... | |
| TEC/TED - Attached/Detachable The eddy current air conditioner probes offer solid construction for durability. They include a differential bobbin set and a circumferentially sensitive pancake array. They offer better detection... | |
| TEE/TEF - Attached/Detachable The eddy current titanium probes offer ultimate durability with titanium protective cover for the coils and stainless steel wear guides at front and rear ends. They are... | |
| TEG - Attached The eddy current flexible probes offer solid stainless steel construction for durability and titanium protective cover for the coils. They are designed to inspect tight U-bend (as... | |
| TEK/TEL - Attached/Detachable The eddy current high-resolution probes are lightweight, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and... | |
| TER - Detachable The eddy current Airgun probes are extremely lightweight. It is designed to work with the MPP04-01 Airgun probe pusher-puller. It features a grooved design to reduce pushing... | |
| TFB - Attached The magnetic flux leakage probes offer a superior high-saturation optimized magnetic design. Changeable wear rings improve wear resistance. These probes are ideal for air-cooler tubing inspection (with... | |
| The 90-degree design of Right Angle Surface probes enables inspection of areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes, right angle probes feature small... | |
| The Dual Linear Array™ probe for corrosion inspection provides many advantages over conventional ultrasonic dual element transducers. This phased array solution improves productivity through features such as larger beam coverage,... | |
| The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. | |
| The flexible shaft of these surface probes can be shaped to perform inspections of areas that are very difficult to reach. The small diameter housing and small coils of these... | |
| The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube... | |
| The near-field probes offer excellent detection of internal corrosion, erosion, and axial cracking and return high-quality, amplitude-based signals that enable fast and simple data analysis. There is no need for... | |
| The probes available in this section are designed to meet general customer requirements. More probe arrangements are available through our sales department. Custom-designed probes are available and developed in accordance... | |
| The remote field probes include a 32 dB preamplifier. These probes feature improved wear resistance and thicker casing as well as improved differential response and SNR ratios. These probes are... | |
| The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a... | |
| The small coils and high frequency range of these detachable stainless-steel shaft probes make them ideal for the detection of surface breaking cracks. Their angled design enables the inspection of... | |
| These highly sensitive composite element broadband transducers are available in frequencies from 2.25 MHz to 15 MHz and in sizes from 3 mm (0.25") to 12 mm (0.50"). They are... | |
| Transducers are available in metric unit element diameters and common frequencies, such as 1, 2, 4, 5, and 6 MHz. | |
| TXE - Attached The new TXE probe series is the best at detecting circumferential cracks, particularly those located at the edge of supports or tube sheets. The output display is... | |
| V391-SU Larger element diameter increases near field length | |
| Weld probes offer a cost effective method to inspect in-service ferrous welds. The inspection method is a clean, non-hazardous alternative over magnetic particle inspection, which does not require the removal... | |
| Large element size allows for inspection of thicker components and provides a large scanning index Transducers available in Accuscan-S, Centrascan, and Videoscan Series Accupath and High Temperature style wedges available... |