Evident Scientific Datasheets for Eddy Current Probes
Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications.
Eddy Current Probes: Learn more
| Product Name | Notes |
|---|---|
| Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes,... | |
| Bolt Hole Probes for Olympus Rotating Scanners Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating... | |
| CARTER super magnetic bias probes offer an ultradurable construction with hardened steel wear surface for a long life in harsh environments. These probes are designed to suppress permeability noise in... | |
| Conductivity probes are designed for sorting non-ferrous metals and determining heat treatment condition or damage. Olympus conductivity probes with Powerlink™ technology are designed to be used with NORTEC 600 series... | |
| Curved array probes are made with a corrosion-resistant stainless steel case and are guaranteed waterproof up to 1 m underwater. The acoustic impedance of these probes matches water. They are... | |
| Features: Single or dual exciter operation selectable from the software interface Includes a 32 dB preamplifer Improved wear resistance and thicker casing Better detection of irregularities in the vicinity of... | |
| Features Dual pickup design Includes a 32 dB preamplifer Improved wear resistance and thicker casing Better detection of irregularities in the vicinity of the support plate Improved differential response and... | |
| Features Flexible and waterproof design Includes a 32 dB preamplifer Replaceable centering brushes Optional expandable spring-centering arms | |
| Features Includes a 32 dB preamplifer Improved wear resistance and thicker casing Improved differential response Detects irregularities such as pitting, corrosion, and erosion in ferromagnetic tubing | |
| Features Superior high-saturation optimized magnetic design Improved wear resistance and changeable wear rings Ideal for air-cooler tubing (with aluminum fns) and for circumferential crack detection | |
| Manual bolt hole probes have coils that are positioned at right angles to the probe’s shaft length. The probes are rotated by hand inside the bolt hole with the fastener... | |
| Olympus extensive line of high performance eddy current scanners is available for use with Nortec Eddy Current Flaw Detectors. With a wide range of features consisting of speed ranges from... | |
| Other rotating scanner probes designed to work with Olympus rotating scanners are available in a variety of diameters. Additional arrangements are available, please contact us. | |
| Pencil surface probes are equipped with an adjustable collar that helps to achieve the optimal angle for inspection and ensures greater stability. Belonging to the family of detachable stainless-steel shaft... | |
| Ring/Donut, or encircling probes are made to fit various fastener head diameters. They are mainly used for subsurface crack detection with the fastener in place. They are available in both... | |
| Rotating stainless-steel scanner probes come in a variety of diameters designed to work with Olympus rotating scanners. These probes are ideal for detecting flaws inside fastener holes, such as those... | |
| Sliding probes are specifically designed to inspect rows of fasteners. They operate in reflection mode (driver/pickup coils) and are used to find surface and near-surface flaws. Sliding probes are available... | |
| Spot probes are used for discovering flaws both on and below surfaces. Available in a broad frequency range, their diameters are usually large for accommodating lower frequencies or scanning large... | |
| TEC/TED - Attached/Detachable The eddy current air conditioner probes offer solid construction for durability. They include a differential bobbin set and a circumferentially sensitive pancake array. They offer better detection... | |
| TEE/TEF - Attached/Detachable The eddy current titanium probes offer ultimate durability with titanium protective cover for the coils and stainless steel wear guides at front and rear ends. They are... | |
| TEG - Attached The eddy current flexible probes offer solid stainless steel construction for durability and titanium protective cover for the coils. They are designed to inspect tight U-bend (as... | |
| TEK/TEL - Attached/Detachable The eddy current high-resolution probes are lightweight, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and... | |
| TER - Detachable The eddy current Airgun probes are extremely lightweight. It is designed to work with the MPP04-01 Airgun probe pusher-puller. It features a grooved design to reduce pushing... | |
| TFB - Attached The magnetic flux leakage probes offer a superior high-saturation optimized magnetic design. Changeable wear rings improve wear resistance. These probes are ideal for air-cooler tubing inspection (with... | |
| The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. | |
| The flexible shaft of these surface probes can be shaped to perform inspections of areas that are very difficult to reach. The small diameter housing and small coils of these... | |
| The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube... | |
| The near-field probes offer excellent detection of internal corrosion, erosion, and axial cracking and return high-quality, amplitude-based signals that enable fast and simple data analysis. There is no need for... | |
| The probes available in this section are designed to meet general customer requirements. More probe arrangements are available through our sales department. Custom-designed probes are available and developed in accordance... | |
| The remote field probes include a 32 dB preamplifier. These probes feature improved wear resistance and thicker casing as well as improved differential response and SNR ratios. These probes are... | |
| The small coils and high frequency range of these detachable stainless-steel shaft probes make them ideal for the detection of surface breaking cracks. Their angled design enables the inspection of... | |
| TXE - Attached The new TXE probe series is the best at detecting circumferential cracks, particularly those located at the edge of supports or tube sheets. The output display is... | |
| Weld probes offer a cost effective method to inspect in-service ferrous welds. The inspection method is a clean, non-hazardous alternative over magnetic particle inspection, which does not require the removal... |