Evident Scientific Datasheets for X-Ray Fluorescence Spectrometers
X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays.
X-Ray Fluorescence Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| The DELTA Classic Plus with a 40kV tube and Si-PIN detector is ideal for simple applications. The DELTA Classic Plus provides quick ID, screening, sorting, and elemental and metals analysis. | |
| The DELTA Element is the most affordable unit in the Olympus line-up of handheld X-ray fluorescence (XRF) analyzers designed for fast, accurate results. Fast, simple and reliable, the DELTA Element... | |
| The DELTA Premium, with advanced 40kV tube and large area SDD detector, works best for ultra-quick, analytically demanding applications, such as detection of low levels of trace elements and light... | |
| The DELTA Professional provides excellent performance in speed, LODs, and elemental range. It is housed in an industrial designed body ruggedized to demanding environments. It provides the best mix of... | |
| The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S... | |
| The Vanta Element XRF analyzer series provides elemental analysis for fast alloy grade identification and sorting at an affordable price. The series is available in two cost-effective models:Vanta Element analyzer... | |
| The Vanta Series: Rugged. Revolutionary. Productive. The Vanta analyzer is our most advanced handheld X-ray fluorescence (XRF) device and provides rapid, accurate element analysis and alloy identification to customers who... |