Evident Scientific Datasheets for Videoscopes
Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more
| Product Name | Notes |
|---|---|
| IPLEX LONG Industrial videoscope ideal for inspecting long reach areas such as heat exchangers, boiler tubes and water freed pipes. Accurate visual inspections of hard-to-reach areas up to 30 m... | |
| IPLEX RX/ IPLEX RT Superb Image Quality with a Portable Videoscope Enhanced Scope Line-up Improved Stereo Measurement Functionality The IPLEX RX/ IPLEX RT are lightweight industrial videoscopes that feature the... | |
| IPLEX TX The ultra-thin 2.4 mm diameter videoscope with articulation reaches inside almost any narrow or winding area, clearly bringing out tiny defects. The world's smallest diameter videoscope with articulation... | |
| IPLEX YS Extra-long 30 m industrial videoscope which is equipped with innovative laser illumination and scope articulation technologies. It delivers unprecedented image quality and maneuverability. Outstanding Operability Air articulation offers... | |
| Small and Tough Enough to Use Almost Anywhere The IPLEX G Lite industrial videoscope packs powerful imaging capabilities into a small, rugged body. Lightweight and able to go almost anywhere,... | |
| The IPLEX NX: Olympus’ Most Advanced Videoscope for Critical Inspection Tasks Olympus’ IPLEX NX combines the high-quality images available in a videoscope with an intuitive user interface, ergonomic design, and... | |
| Long-distance remote visual inspection (RVI) is fast and efficient with the IPLEX GAir videoscope. Flexible and maneuverable, the videoscope’s 30-meter (98-foot) or 20-meter (65-foot) insertion tube can easily move through... | |
| Olympus’ entry-level videoscope provides exceptional articulation, durability and great optics to get you the image you need. The instrument is built for use anywhere you need it and packed with... | |
| The IPLEXNX brings you the most advanced technologies in IPLEX series. It provides a bright, high-resolution image even in large spaces through a high-quality image sensor, bright laser diode light... | |
| The ultra-thin IPLEX TX II video borescope is available with a 2.2 mm diameter flexible scope or a 1.8 mm rigid scope. Using the flexible scope, you can obtain a... | |
| With interchangeable insertion tubes and light sources, an 8-inch touch screen, and advanced imaging features, the IPLEX GX/GT videoscope delivers an optimal balance of versatility, imaging capabilities, and ease of... |